Xerox logo

Xerox VersaLink B620 Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40642
Info modified on:
08 Aug 2024, 16:49:40
Bullet Points Xerox VersaLink B620 Printer:
  • - SPEED WITH RELIABILITY: The VersaLink B620 is built to process fast print jobs, and support high print volumes without delay or hassle. Plus, users can access cloud repositories from the printer touchscreen so they can quickly print and go
  • - COMPACT WITHOUT COMPROMISE: Big capability and performance doesn't mean a big printer. The VersaLink B620 has a compact footprint for its class, giving back valuable office space and fitting just about anywhere you need it to
  • - EASE OF USE AS STANDARD: Right from set-up, the VersaLink B620 is designed to keep teams working with easy connectivity from virtually any device. Xerox Easy Assist App provides quick guided installation, ongoing management, and self-support services
  • - SUSTAINABLE CHOICE: This printer meets the highest energy efficiency standards including EPEAT, Blue Angel and ENERGY STAR®. And, as they're made up of 25% or more post-consumer recycled plastic, they're also environmentally responsible
  • - SMART AND SECURE: Xerox comprehensive security, built to support Zero Trust, proactively protects data and devices by stopping threats. Xerox integration with Cisco® Identity Service Engine ensures only authorised printers are connected to the network
Long product name Xerox VersaLink B620 Printer:

A4, 65 ppm, 1200 x 1200 DPI, Duplex, 5" LCD, 1.2 GHz Quad Core, 2 GB, 32GB eMMC, Ethernet, USB 2.0, NFC

Xerox VersaLink B620 Printer:

Reliability and performance that exceeds demands and expectations.

Is personalization, future readiness and built-in security too much to ask for? Not for the demands of modern work. Small enough to fit where you need it and fast enough to support high print volumes, the Xerox® VersaLink® B620 delivers flawlessly for high-performing teams with print-centric needs.
Compact Without Compromise: Make the most out of every square foot of your office space with the small footprint of the B620. This Workplace Assistant takes up less space but gets just as much work done. It’s perfectly sized for scaled-back office spaces and hybrid work environments, where space is a premium and there’s no room for disruption.

Make Work Easier: Get up to speed in no time with a tablet-like touch screen that balances simplicity and time-saving efficiency. The familiar, intuitive 5-inch user interface (UI) guides you through tasks, and simplifies every print interaction, making viewing printer status and submitting or releasing print jobs quick and easy.

Mobility features, such Apple® AirPrint®, Mopria, and optional WiFi Direct¹, take the stress out of printing directly from your favorite mobile devices. And Xerox® @PrintByXerox provides hassle-free printing from any email-enabled device (smartphone, tablet, computer, Chromebook) via the cloud, so you can print easily and securely from anywhere.

Disruption-ready Technology: Your work is always evolving, so you need technology that's always a step ahead. The Xerox® ConnectKey® Technology-enabled VersaLink adjusts quickly to the evolving needs of your organization. Advanced tools such as Xerox® Easy Assist, Xerox® Print and Scan Experience provide enhanced productivity features that deliver easier ways to use and manage your printer.

And with access to a portfolio of cloud-hosted apps via the Xerox App Gallery you can effortlessly connect and print from popular cloud repositories directly from the B620 user interface.

Smarter, More Sophisticated Security: The Security Dashboard simplifies printer security management on the VersaLink B620. A comprehensive range of proactive security features stop security threats where they start, preventing malicious attacks, proliferation of malware, unauthorized access or changes, and breaches that lead to downtime. To simplify security event reporting and management, VersaLink Devices can integrate with Security Information and Event Management (SIEM) Tools. Proactive features constantly monitor, detect and block threats in real time. And automated security responses provide invaluable time savings and peace of mind.

Quality That’s a Cut Above: Delivering a high-resolution output of 1200 x 1200 dpi, with crisp text and sharp lines to elevate your important documents.

Sustainable Through and Through: Made up of more than 25% post-consumer recycled plastic, the VersaLink gives new meaning to environmental responsibility. This device meets or exceeds the strictest, globally recognized standards for product environmental performance, including EPEAT, Blue Angel and ENERGY STAR®. In addition, the Xerox® Green World Alliance® program simplifies collection, reuse and recycling of spent imaging supplies, and we are working to minimize the waste associated with our devices.²

1 WiFi Direct requires Wireless Network Adapter
2 Not all countries support Green World Alliance. Please check local legislation.

Short summary description Xerox VersaLink B620 Printer:

Xerox VersaLink B620 Printer, Laser, 1200 x 1200 DPI, A4, 65 ppm, Duplex printing, Grey, White

Long summary description Xerox VersaLink B620 Printer:

Xerox VersaLink B620 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 65 ppm, Duplex printing. Display: LCD, Product colour: Grey, White

Reasons to buy
3D tour
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.