location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90a Pro Gen 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11VA002SMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196380877742 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:26:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-12700, 12C (8P + 4E)/20T, Max Turbo up to 4.9GHz, P-core 2.1/4.8GHz, E-core 1.6/3.6GHz, 25MB
  • - 1x 32GB SO-DIMM DDR5-4800
  • - 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal
  • - NVIDIA GeForce MX550 2GB
  • - Windows 11 Pro
Warranty: 3-year, Onsite + 1Y Premier Support from 3Y Onsite WHB (CPN)
Long product name Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black :
The long product name of Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-12700, 12C (8P + 4E)/20T, Max Turbo up to 4.9GHz, P-core 2.1/4.8GHz, E-core 1.6/3.6GHz, 25MB, 1x 32GB SO-DIMM DDR5-4800, 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal, 23.8" QHD (2560x1440) IPS 300nits Anti-glare 99% sRGB, NVIDIA GeForce MX550 2GB, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.1 vPro, 5.0MP + IR Hybrid, Windows 11 Pro
More>>>
Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black:
The official description of Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for any workspace
- Premium 23.3″ all-in-one PC in a smart, sleek, and clean design
- Powerful 12th Gen Intel® Core™ processors for enhanced performance
- Optional innovative conference call base to enhance every Teams meeting
- Phone-docking bar, keyboard-docking zone, and user-facing speaker bar
- Superb 2K display with unique tiltable camera in a stylish, space-saving design

Short summary description Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black:
This short summary of the Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90a Pro Gen 3, 60.5 cm (23.8"), Quad HD, Intel® Core™ i7, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90a Pro Gen 3 Intel® Core™ i7 i7-12700 60.5 cm (23.8") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce MX550 Windows 11 Pro Wi-Fi 6E (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90a Pro Gen 3. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.1 GHz. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce MX550. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

Engineered for the modern workplace
Engineered for the modern workplace

The stylish ThinkCentre M90a Pro Gen 3 AIO is full of enterprise-grade level power and speed. Fueled by up to 12th Gen Intel® Core™ i9 with Intel vPro® platform and optional NVIDIA® graphics, this all-in-one desktop PC gives you high performance whenever you need it. It also comes with the convenience of a phone-docking bar and a clutter-free cord management base.

As flexible as you need it to be
As flexible as you need it to be

With its smarter, sleek, and secure design, the ThinkCentre M90a Pro Gen 3 AIO is sure to catch the eye. Its stunning 2K display is mounted on a full-function stand with adaptable tilt, lift, pivot, and swivel, along with a tiltable camera, an industry first. There’s also option of an UltraFlex Stand for those who seek greater flexibility in today’s modern workspace.

Look forward to every meeting
Look forward to every meeting

With the optional conference call base, virtual meetings run more seamlessly. Quad-array far-field microphones, with 360-degree pick-up, use AI noise-suppressing technology to cut annoying background sound. As well as four Harman® speakers, super-fast USB-C connectivity brings even more clarity and richness to your meetings, while a single click fires up Microsoft Teams.

Security that’s always got your back
Security that’s always got your back

With the Intel vPro® platform, this PC’s security starts at the chip. You also have the option of human presence detection with a walkaway sleep mode for data privacy and to enhance energy efficiency. Plus, there’s ThinkShield—end-to-end security, combining industry-leading hardware and software, such as zero touch logins via the IR camera.

Built to last
Built to last

As well as our own rigorous in-house tests, the ThinkCentre M90a Pro Gen 3 AIO is measured against the US Department of Defense's MIL-STD 810H standards, including more than 200 quality checks to ensure it can run in extreme conditions. They cover harsh variables like Arctic wilderness and desert dust storms, including tests for temperature, pressure, humidity, vibration, and more.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
Native aspect ratio
16:9
Display brightness
300 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700
Processor cores
12
Processor boost frequency
4.8 GHz
Processor frequency *
2.1 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX550
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR6
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Weight (with stand)
8.74 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Swiss
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)