location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX230

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus SX230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB17303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946484105
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Epson Stylus SX230 :
The long product name of Epson Stylus SX230. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLUS SX230, 30ppm, LCD, Card Reader, USB 2.0, 600 x 600 dpi
More>>>
Epson Stylus SX230:
The official description of Epson Stylus SX230 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultra-compact and affordable Small-in-One that boasts easy-to-use PC-free printing.

Short summary description Epson Stylus SX230:
This short summary of the Epson Stylus SX230 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX230, Inkjet, Colour printing, 600 x 600 DPI, Colour copying, A4, Black

Long summary description Epson Stylus SX230:
This is an auto-generated long summary of Epson Stylus SX230 based on the first three specs of the first five spec groups.

Epson Stylus SX230. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Replacement cartridges
T1281 T1282 T1283 T1284 T1285 T1291 T1292 T1293 T1294 T1295
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS Duo, MS Pro-HG, MS Pro-HG Duo, Memory Stick (MS), SD, SDHC, SDIO, SDXC
Sound pressure level (printing)
39 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.61 cm (1.42")
Power
Power consumption (average operating)
13 W
Power consumption (sleep)
2 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.1 kg
Packaging data
Package width
372 mm
Package depth
455 mm
Package height
195 mm
Package weight
5.16 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Easy Photo Print Epson Event Manager ABBYY FineReader 9.0 Sprint (PC) ABBYY FineReader 8.0 Sprint (Mac)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.1 m
Products per pallet layer
4 pc(s)
Products per pallet
40 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.1 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Other features
Print head nozzles
90 Nozzles Black, 29 Nozzles per Color
Software CD
Yes
Country Distributor
United Kingdom 1 distributor(s)