APC logo

APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS

Data-sheet quality:
created/standardized by Icecat
Product views:
49256
Info modified on:
15 Oct 2024, 18:51:21
Long product name APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS:

Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS

APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS:

The Network Management Card for Easy UPS 3 Series enables secure remote monitoring and control of one Easy UPS 3S, Easy UPS 3M or Easy UPS 3L through the easy-to-use web browser interface, via EcoStruxure™ IT Software or another SNMP-enabled system. The high-speed processor provides a fast and powerful experience offering gigabit ethernet connectivity and simultaneous multiple user logins. Best-in-class security compliance keeps sensitive data secure.  The Network Management Card includes a 1-year Secure NMC Subscription which provides automatic access to new features, enhancements, and advanced support to ensure the most resilient, secure and sustainable IT infrastructure.

Short summary description APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS:

APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS, Network management card, Black, Metallic, PowerNet MIB, Easy UPS 3 Series, AS/NZS, CISPR 32, EN 55024, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6,..., RJ-45

Long summary description APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS:

APC Network Management Card, Network Management Cards, for Easy UPS 3 Series, 3-Phase, remotely monitor and manage the UPS. Product type: Network management card, Product colour: Black, Metallic, MIB support: PowerNet MIB. Interface type: RJ-45. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000. Management protocols: BACnet. Width: 52 mm, Depth: 80 mm, Height: 44 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.