location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S761
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S7610MF031CH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:54:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS 3G
  • - 11.5 h 80 W
  • - Windows 7 Professional 64-bit
Warranty: 2 Years Collect & Return
Long product name Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S761 vPro, Intel Core i5-2520M (2.5GHz, 3MB, 5GT/s, Intel HD Graphics 3000), 33.8cm (13.3") 1366x768pixel LED Backlight 300:1 200cd/m² LCD, 4GB (2x 2GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 500GB SATA 7200rpm 2.5" S.M.A.R.T. HDD, WebCam 1.3MP, USB 3.0, DVD Super Multi, IEEE 802.11a/b/g/n, UMTS, Bluetooth 3.0, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a lightweight but fully-equipped notebook for office-based or mobile working, choose the Fujitsu LIFEBOOK S761. This 1.6 kg notebook offers excellent mobility through its small form factor and 33.8 cm (13.3-inch) display. Its modular bay for increased battery runtime and Fujitsu’s optional patented bay projector guarantee you maximum flexibility on a business trip.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Ultimate Connectivity
The embedded 3G/UMTS option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Long Battery Runtime
The powerful battery lets you work a full business day so you'll never have to worry about power sockets, even when working overtime.

Short summary description Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S761, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S761. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.8 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
No
Spill-resistant keyboard
Yes
Keyboard
Full-size keyboard
No
Keyboard number of keys
85
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Plugfree Network, EasyGuide, Nero Essentials S, Norton Internet Security, Fujitsu Recovery, Microsoft Office Starter
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery life (max)
11.5 h
Power
Battery life with optional 2nd battery
16.5 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
GS, CE!, Nordic Swan, RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR 5.0, ISO 9241-307
Weight & dimensions
Width
321 mm
Depth
228 mm
Height
35.5 mm
Weight *
1.8 kg
Packaging content
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows 7 Home Basic 64-bit, Windows XP Professional
External display
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:27:25
Uk has collected 9 expert reviews for Fujitsu LIFEBOOK S761 Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2012-01-13 01:27:24
While Fujitsu's laptop range has been geared towards the consumer market of late, the Lifebook S710 is aimed more at the business user. However, while performance excels, the poor build quality lets it down. Built around a plastic chassis, the S710 lac...
Good Good performance, Decent portability...
Bad Poor build quality, Weak graphics performance, No VGA or HDMI...
60%
goodgearguide.com.au
Updated:
2016-12-14 09:42:57
As for the notebook's ease of use, it's quite good. We love the spill resistant keyboard (of the turn-the-unit-upside-down-to-drain-the-liquid type), which has full-sized keys that possess good travel and responsiveness. It's a soft and relatively qui...
Good Solid build quality Good specs Vrey good screen...
Bad No SSD Heaps of pre-installed software Small touchpad...
Bottom line Fujitsu's LifeBook S761 is a top laptop, that's for sure. It's small and light, yet well built and highly specced. We like it a lot but think it could use an SSD drive and a little less (or improved) pre-installed software...
75%
pcadvisor.co.uk
Updated:
2016-12-14 09:42:57
Fujitsu LifeBook S761 review: A great little 13.3in, sub-2kg laptop for business users, but it could be even better The Fujitsu LifeBook S761 is a 13.3in laptop that weighs only 1.7kg, yet it has a powerful configuration and a lot of features in its ro...
Bottom line Fujitsu's LifeBook S761 is a top laptop, that's for sure. It's small and light, yet well built and highly specced. We like it a lot but think it could use an SSD drive and a little less (or improved) pre-installed software...
70%
ld2.ciol.com
Updated:
2012-01-13 01:27:24
When you think of buying a laptop, which brands pop up in your mind? Dell? Lenovo? HP? Compaq? Acer? yes? Fujitsu? No. What is the reason for this? Is it because Fujitsu is not popular in the Indian market? Well, I have the Fujitsu Lifebook S710 notebo...
Good Performance, Build quality, OS restore discs provided...
Bad Price, Not a 3D powerhouse...
Bottom line Good performance- check. Good build quality- check. Preinstalled OS- check. Price- Rs 90900. This is actually the reason why Fujitsu has not caught the attention of the Indian market. Most people won't pay Rs 91k for a laptop- be it the home users or t...
0%
notebookcheck.net
Updated:
2012-01-13 01:27:24
Fujitsu's Lifebooks have always been favored by business people and ambitioned private users because of their reliability. With the Lifebook S710, the Japanese have now launched a 14 inch notebook onto the market that shouldn't lack power despite its...
Good High processor performance, Matt and bright display, Barely any bloatware, Numerous connections...
Bad Only average battery life, Flimsy workmanship, Hot keys aren't mapped reasonably, Small touchpad...
Bottom line The Fujitsu Lifebook S710 bids some business features for little money . However, the workmanship suffers for that. The case can be evidently twisted in some places and typing on the keyboard feels like writing on jelly. Apart from the somewhat too smal...
80%
tbreak.com
Updated:
2012-11-19 03:08:18
The Lifebook S710 is like taking the engine of a Ferrari and sticking it on a Tida. The Fujitsu Lifebook S710 that landed in our offices a few weeks back is a bit hard to summarize. Its definitely not the sleekest looking laptop and neither is it ligh...
Bottom line Although it has great specs in the CPU and Storage department, the lack of a discreet GPU or a higher-res screen hinder the performance The Fujitsu Lifebook S710 that landed in our offices a few weeks back is a bit hard to summarize. Its definitely no...
60%
notebookcheck.net
Updated:
2016-12-14 09:42:56
The Fujitsu LIFEBOOK S761 is listed by retailers as available in three different configurations. All configurations are available with UMTS-modules, USB 3.0, Windows 7 Professional and 4 GB of RAM. Differences come down the choice of processor, either an...
Good quiet operation under low stress, bright matte display, excellent system performance, robust, well featured interfaces, excellent possibilities for expansion, versatile bay with battery option, good keyboard, relatively light, optional dust filter, no CPU...
Bad flexible display lid, constrastweak and viewing angle dependent panel, HDMI positioned too far afront, depending on the situation, a loud Solid State Drive, weakly contrasted key markings, no keyboard illumination...
Bottom line The LIFEBOOK S761 is a light and long-lasting 13.3” business notebook that can fall back on being well equipped. Interfaces, expansion possibilities and accessories are of a high-quality and have nothing to fear from the competition. To this end, one can...
86%