location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3424WEB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P3424WEB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657072
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:21
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WEB Curved Video Conferencing Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WEB Curved Video Conferencing Monitor User’s Guide (11.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WEB Curved Video Conferencing Monitor Outline Dimensions (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WEB Curved Video Conferencing Monitor Teardown Instructions (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WEB Curved Video Conferencing Monitor Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.2 for Windows User’s Guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P3424WEB user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - (34.14") 4K Ultra HD 3440 x 1440 LED IPS
  • - 8ms, 21:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black :
The long product name of DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

(34.14") 4K Ultra HD 3440 x 1440 LED IPS, 21:9, 300cd/m², 1.07B, 8ms, 178°/178°, 1000:1
More>>>
DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
The official description of DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect like you're there with a 34-inch WQHD IPS curved display built for immersive experiences and effortless collaboration.

Short summary description DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
This short summary of the DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P3424WEB, 86.7 cm (34.1"), 3440 x 1440 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

DELL P Series P3424WEB. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Effortless collaboration
Effortless collaboration

Powerful webcam: Take center stage with a 2K QHD webcam that packs a punch. The large Sony STARVIS™ sensor is 29.5% larger than the previous model , takes in substantial light to give you vibrant picture clarity and a vivid image.

Look great in low light: Temporal (3D) and Spatial (2D) Noise Reduction automatically eliminates motion blur and grainy images in low light, while AI Auto Framing keeps you in the middle of the frame even as you move around.

Loud and clear: Collaborate like you're there with built-in, dual echo cancellation mics and dual 5W speakers, strategically positioned at the top of the monitor for an immersive audio experience.

Interaction secured: The manual webcam shutter and convenient microphone mute button on this Zoom-certified monitor helps ensure that you're only communicating what you want to share, when you want to share it.

Easier connections: Launch Teams meetings effortlessly with the quick access touch control on this certified for Microsoft Teams monitor.

Collaborate on a curve: Increased screen curvature improves your field of view, reduces reflections and creates near-uniform visual focus. This reduces your eye movement across the screen, so you can work comfortably for a longer period.

Seamless access
Seamless access

Get to work fast with Dell Express Sign-in, featuring a proximity sensor that detects your presence when you are close and uses Windows Hello™ to automatically log you in. When you walk away, it locks your system for increased security.

Easy on the eyes
Easy on the eyes

Work without straining your eyes with the always-on, built-in ComfortView Plus, which reduces low blue light without compromising colour.

Your productivity hub
Your productivity hub

Connect to productivity: With wired connectivity options like RJ45 and USB-C®, your monitor delivers reliable Ethernet , power, audio and video—all in a clutter-free setup.

The power of USB-C: Get up to 90W of power delivery via USB-C, and charge your laptop (even when the monitor is off) with the Always On Power Delivery feature. This single-cable solution also reduces cable clutter and transmits power, data and audio—all at once.

Quick convenience: Plug in whatever you need and keep it in reach with the two, super speed USB 5Gbps (USB 3.2 Gen1) quick-access ports. There’s even space to charge your mobile phone (up to 15W power charging) with the USB-C quick-access port.

Enhanced manageability: Managing your monitor is easy with MAC Address pass-through , PXE Boot, and Wake-on-LAN conveniently built in.

Multitask efficiently: Connect two PC sources to the monitor—our intelligent Auto KVM feature detects the second connected PC and seamlessly switches controls over. KVM (keyboard, video and mouse) allows you to control both PCs with a single keyboard and mouse.

Make smooth connections: View content from both PC sources with Picture-by-Picture (PbP) and Picture-in-Picture (PiP).

Improved Dell Display Manager
Improved Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Easy navigation: Share a single keyboard, mouse and monitor between multiple PCs with USB KVM wizard. Quickly switch between PCs with the quick-access menu or hot keys.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customisation: Quickly access your favorite features and functions with the menu launcher and hot keys.

Stay updated: Get automatic notifications anytime there's new updates on monitor firmware and software.

Dell Peripheral Manager
Dell Peripheral Manager

Design how they see you: Dell Peripheral Manager offers an amazing range of features like HDR, AI Auto Framing, different Field of Views and Presets - allowing you to easily customise settings based on your preferences.

Green thinking. For today and tomorrow.
Green thinking. For today and tomorrow.

Environmental standards: Dell monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design , 90% recycled aluminum, and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging: Dell monitors ship in boxes made with 100% renewable content that is also 100% recyclable.

Energy conservation: Save energy when your monitor’s not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

Advanced sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Comfort is key

Tilt, swivel and adjust the height of your monitor up to a maximum of 150mm.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
4K Ultra HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 2048 x 1080, 2560 x 1440, 3440 x 1440
Supported video modes
480p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
109.68 ppi
Horizontal scan range
30 - 90 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Display diagonal (metric)
86.71 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel (approx.)
4 MP
Built-in microphone
Yes
Design
Market positioning *
Office
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B, USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone connectivity
3.5 mm
Microphone in
Yes
Ports & interfaces
PC Audio in
No
HDCP
Yes
HDCP version
2.2
AC (power) in
Yes
Network
Wi-Fi
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
31.5 W
Power consumption (standby) *
0.3 W
Power consumption (max)
210 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1378998
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B, USB Type-C to USB Type-C
Power adapter included
Yes
Remote control included
No
Stylus included
No
Quick start guide
Yes
DisplayPort cable length
1.8 m
Weight & dimensions
Width (with stand)
815.6 mm
Depth (with stand)
242.5 mm
Height (with stand)
595.9 mm
Weight (with stand)
10.8 kg
Width (without stand)
815.6 mm
Depth (without stand)
84.8 mm
Height (without stand)
420 mm
Weight (without stand)
7.43 kg
Bezel width (side)
8.67 mm
Bezel width (top)
3.92 cm
Bezel width (bottom)
2.17 cm
Packaging data
Package weight
15.8 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Arsenic, PVC/BFR
Technical details
Compliance certificates
RoHS
Other features
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P Series P3424WEB computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
Disclaimer

Actual configuration might differ from illustration