location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55QBCEBGCXXY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55QBCEBGCXXY
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 09:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QB55C
  • - Ultra slim depth
  • - Even bezel for clean visuals
  • - Centred VESA mount holes
Long product name Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7 :
The long product name of Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840 x 2160, 350 nit, 178/178, 154W, 0.5W, 1237.9 x 708.8 x 28.5 mm, 15.7 kg
More>>>
Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:
The official description of Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim design. Stunning performance.
Introducing QBC, the slimmest display in the Samsung UHD Signage. It brings elegance to business while maximizing space. Its enhanced internal solutions and intuitive home screen UX make it easy to use. Businesses in various verticals can achieve growth with QBC’s efficiency and design innovation.

Maximum impact in minimum space
The QBC's unparalleled ultra-slim thickness of 28.5mm makes it the thinnest option in Samsung’s UHD series. It comes with the Slim Fit Wall Mount, which allows you to install it neatly and easily in any environment. QBC optimizes space with its sleek design that blends seamlessly into your business.

Clean visuals in landscape or portrait mode
Even bezel
The bezels are consistent and even on all four sides of the display, with the same thickness and dimensions. The new even bezel design prevents any visual issues from arising when the display is adjusted to portrait mode.

Secure and even mounting
Centered VESA Holes
The central positioning of the VESA holes on the back of the display evenly distribute its weight for secure mounting. With the VESA holes now shifted to the center, users can adjust the display to portrait mode without the display tilting unintentionally.

Lifelike color, born in a pure state with fine crystal
Dynamic Crystal Color
Every picture is more immersive with one billion shades of color. Dynamic Crystal Color delivers true-to-life variations, allowing customers to see every subtlety.

View lifelike shades of color in powerful 4K
Crystal Processor 4K
Samsung’s industry-leading video processing technology enhances every piece of content for clarity and consistency. Intelligent UHD upscaling technology, powered by Samsung’s Quantum Processor Lite 4K, elevates lower-resolution video to UHD, providing a professional picture quality.

Connect with convenience
Home UI
QBC boasts greater usability with an upgraded home screen UI. Popular categories like Favorites, Sources and Settings are displayed on the same screen for convenient availability. The Favorites folder grants users quick, easy access to frequently used features in a single click.

Simplified calibration between screens with mobile app
Smart Calibration
Guarantee complete brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration ensures every display is calibrated correctly, showcasing brand logos and other collateral in the exact colors required.

Enhance professional environments with expert tools
Professional Modes
Built-in professional modes enable more possibilities in specific verticals. Director Mode minimizes post-processing, aligning content to the director’s original intention. Medical teams can simulate medical images such as X-rays with DICOM Simulation Mode, meeting DICOM's full grayscale standards

Change the way to manage your display
Samsung VXT
Samsung VXT CMS is a cloud-based solution that brings together content management and remote device management capabilities, allowing users to remotely manage hardware settings and troubleshoot issues while effortlessly creating and deploying content with no previous training needed.

Everyday Sustainability
Energy Star / EPEAT*
Samsung is making diverse efforts to reduce our environmental impact in smart signage, and encouraging users to pursue a more sustainable life.

Short summary description Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:
This short summary of the Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55QBCEBGCXXY, Digital signage flat panel, 139.7 cm (55"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:
This is an auto-generated long summary of Samsung LH55QBCEBGCXXY Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7 based on the first three specs of the first five spec groups.

Samsung LH55QBCEBGCXXY. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen. Product colour: Black

Display
Panel type
VA
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.315 x 0.315 mm
Display diagonal (metric)
138 cm
Colour saturation
72%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
2%
RGB colour space
NTSC
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Purpose *
Universal
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0.5 W
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Computer system
Internal memory
8 GB
Operating system installed
Tizen
Operating system version
Tizen 7.0
Weight & dimensions
Display width
1237.9 mm
Display depth
28.5 mm
Display height
708.8 mm
Display weight
15.7 kg
Packaging data
Package width
1403 mm
Package depth
148 mm
Package height
835 mm
Package weight
19.9 kg
Packaging content
Stand included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)