Samsung logo

Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12937
Info modified on:
26 Aug 2024, 09:53:19
Bullet Points Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:
  • - QB85C
  • - Ultra slim depth
  • - Even bezel for clean visuals
  • - Centred VESA mount holes
Long product name Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:

43", 3840 x 2160, 8ms. 48~75Hz, 3x HDMI, 2x USB, RS232, Bluetooth, WLAN

Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:

Slim design. Stunning performance.
Introducing QBC, the slimmest display in Samsung’s Professional Display range. It brings elegance to business while maximising space. With built-in solutions and intuitive home screen UX, the QBC is easy to use and helps enable businesses in various verticals to achieve growth with its efficiency and design innovation.

Maximum impact in minimum space
Ultra Slim Depth

The QBC's ultra-slim thickness of 28.5mm makes it the thinnest option in Samsung’s UHD 4K series. Its sleek design and Slim Fit Wall Mount1, helps you optimise space and install it neatly in a wide range of business environments.

Clean visuals in landscape or portrait mode
Even Bezel

The QBC’s bezels are consistent and even on all four sides of the display, with the same thickness and dimensions. The new even bezel design2 helps prevent visual issues from arising when the display is adjusted to portrait mode.

Secure and even mounting
Centred VESA Holes

The central positioning of the VESA holes on the back of the display helps evenly distribute its weight for secure mounting. With the VESA holes positioned in the centre, this helps prevent the display from tilting unintentionally when adjusted into portrait mode.

Lifelike colour expression
Dynamic Crystal Colour

The QBC series features Dynamic Crystal Display, using 10 bit processing for vivid colour expression, allowing viewers to enjoy a wide spectrum of colours.

View lifelike shades of colour in powerful 4K
Quantum Processor Lite 4K

Intelligent UHD upscaling technology, made possible by Samsung’s Crystal Processor 4K, enables content developed at a lower resolution to be elevated to UHD-level quality. It also performs edge restoration and noise reduction to help optimise on-screen text and imagery.

Connect with convenience
Home User Interface (UI)

The QBC series’ home screen UI displays popular categories like Favourites, Sources and Settings on the same screen for convenience. The Favourites folder grants users quick, easy access to frequently used features.

Streamlined calibration between screens with mobile app
Smart Calibration

Maintain brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration helps ensure every display is calibrated correctly, showcasing brand logos and other collateral in the exact colours required.

Enhance professional environments with expert tools
Professional Modes

Built-in professional modes enable more possibilities in specific verticals. Director Mode minimises post-processing enhancements, helping to align content to the director’s original intention. Medical teams can simulate medical images such as X-rays with DICOM Simulation Mode, meeting DICOM's full greyscale standards.

Smooth and virtually seamless content playback
MagicINFO S10 Player

The embedded MagicINFO™ S10 player, backed by the powerful Tizen operating system, helps boost the overall performance of the display and offers painless management. This helps ensure seamless transitions and playback to deliver a better experience for both customers and store managers.

Everyday Sustainability
Energy Star and EPEAT Certification

Samsung is making diverse efforts to reduce our environmental impact in smart display, and encouraging users to pursue a more sustainable life. The QBC series has earned a series of certifications for environmentally preferable products from highly recognised institutes in the U.S.

Short summary description Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:

Samsung LH43QBCEBGCXXY, Digital signage flat panel, 109.2 cm (43"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7:

Samsung LH43QBCEBGCXXY. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.