location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Professional 16-inch Gen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41M69794
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892091189 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:32:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Well-padded PC compartment supports laptops up to 16”, with a separate padded slip pocket providing a snug-fit for 14” laptops
  • - Durable and water-resistant exterior materials made from recycled PET
  • - Functional workstation on the front panel for maximum productivity
  • - Large main compartment includes storage pockets for accessories and personal items
  • - Rear features include premium padding and a convenient trolley strap for easy travels
  • - Single comfort handle makes commutes effortless
  • - Exterior made from 70% of recycled materials, equivalent to 16 500ml water bottles (assume 19 grams per bottle)
Long product name Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic :
The long product name of Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Professional 16-inch Gen 2
More>>>
Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic:
The official description of Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo ThinkPad Professional 16” Backpack Gen 2 is a streamlined yet versatile backpack for the on-the-go professional that is also smarter for the planet. This clean, modern design carries, protects, and organizes your mobile office, while premium, lightweight and water-resistant materials withstand everyday wear and tear. PC compartment supports laptops up to 16”, with a separate padded slip pocket for an additional smaller device.

Short summary description Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic:
This short summary of the Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Professional 16-inch Gen 2, 40.6 cm (16"), Notebook compartment, Plastic

Long summary description Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic:
This is an auto-generated long summary of Lenovo ThinkPad Professional 16-inch Gen 2 backpack Casual backpack Black Plastic based on the first three specs of the first five spec groups.

Lenovo ThinkPad Professional 16-inch Gen 2. Backpack type: Casual backpack, Product main colour: Black, Coloration: Monochromatic. Width: 300 mm, Depth: 185 mm, Height: 435 mm. Package width: 300 mm, Package depth: 185 mm, Package height: 435 mm. Material: Plastic, Recycled material percentage: 70%

Features
Backpack type *
Casual backpack
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
40.6 cm (16")
Zipper pocket(s)
Yes
Handle(s)
Yes
Carrying handle(s)
Yes
Closure type
Zipper
Compatible products
ThinkPad
Weight & dimensions
Width *
300 mm
Weight & dimensions
Depth *
185 mm
Height *
435 mm
Weight
1 kg
Packaging data
Quantity
1
Package width
300 mm
Package depth
185 mm
Package height
435 mm
Package weight
1.02 kg
Material
Material *
Plastic
Recycled material percentage
70%
Recycled material
Yes
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)