location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P32p-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63D1RAT1UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196801194540 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80.0cm (31.5") 4K Ultra HD 3840 x 2160 W-LED IPS
  • - 6ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5" 16:9 In-Plane Switching 3840 x 2160, Modular Camera Support, 0.182x0.182 mm, 140 dpi, 1000:1, 350 cd/m²
More>>>
Short summary description Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P32p-30, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P32p-30. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Bringing visuals to life
Bringing visuals to life

The ThinkVision P32p-30 Monitor’s 3-side NearEdgeless In-Plane Switching panel has a UHD resolution, which ensures that everything on the screen looks extremely vivid! 100% sRGB, 95% DCI-P3 color gamut, and Avg. Delta E<2 calibration together make this monitor a great choice for color grading work as well. Enjoy rich and vivid visuals on your display without any color distortion with the in-built Natural Low Blue Light technology, that ensures your eyes are always protected from excessive blue light exposure.

Packed with practicality
Packed with practicality

Connecting accessories and daisy-chaining monitors to deck out your setup has never been easier, thanks to the plethora of connectivity options available on the ThinkVision P32p-30 Monitor. Thunderbolt™ 4 port allows you to charge your laptop at up to 100W while it is connected to the display. Compatibility with the MC60 Monitor Webcam and MS30 Monitor Soundbar gives you the flexibility to upgrade to an even better remote meeting experience. The ergonomic stand lets you lift, tilt, pivot and swivel the monitor to perfectly suit your preferred seating position.

Towards a greener planet
Towards a greener planet

The ThinkVision P32p-30 Monitor comes packaged in green pulp packaging which is a small step towards a greener planet. Additionally, it is TCO Certified by the latest generation. This means that our monitor has passed all the checks which show that it is demonstrably manufactured in a socially responsible fashion, including everything from transparency to using responsibly sourced chemicals. This makes the monitor a great choice for those who prefer to make environmentally-friendly purchases.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.182 x 0.182 mm
Pixel density
140 ppi
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
95%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black
Certification
ENERGY STAR® Certified, TCO 9.0, TCO Edge 2.0, EPEAT™ Gold, RoHS Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Power Delivery
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
AC (power) in
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
29.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
193.7 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, Thunderbolt, USB Type-A to USB Type-B
Quick start guide
Yes
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
714.2 mm
Depth (with stand)
234.6 mm
Height (with stand)
599.5 mm
Weight (with stand)
10.1 kg
Width (without stand)
714.2 mm
Depth (without stand)
59.5 mm
Height (without stand)
420.9 mm
Weight (without stand)
7.2 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
1.86 cm
Packaging data
Package width
950 mm
Package depth
148 mm
Package height
525 mm
Package weight
14.4 kg
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)