location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cooling Set x6 PHASAK 120 mm fans with 1U thermostat - PHC 5656
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 5656
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922043903
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 13:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Design: With a height of 1U, this ventilation set doesn't take up much space in the rack, allowing for compact equipment organization
  • - Four 120mm Fans: Includes four 120mm fans to provide powerful ventilation and maintain an optimal temperature in the equipment
  • - Integrated Thermostat: Equipped with a thermostat that allows controlling and maintaining the equipment temperature within the desired range, preventing overheating
  • - Black Color: Sleek black color that blends well with the aesthetics of rack cabinets and other equipment
  • - Easy Installation: Supplied with necessary accessories for easy installation in standard rack cabinets
  • - Reference PHC 5654: This ventilation set comes with the reference PHC 5654, ensuring its quality and compliance with industry standards
Long product name Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656 :
The long product name of Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cooling Set x6 PHASAK 120 mm fans with 1U thermostat - PHC 5656
More>>>
Short summary description Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656:
This short summary of the Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656 data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656, Cooling fan, Black, 6 fan(s), 12 cm, AC, 220 V

Long summary description Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656:
This is an auto-generated long summary of Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656 based on the first three specs of the first five spec groups.

Phasak Cooling Set x6 120 mm fans with 1U thermostat - PHC 5656. Type: Cooling fan, Product colour: Black, Number of fans: 6 fan(s). Power source: AC, Input voltage: 220 V, Power plug type: Type F

Brand Image Product code Product Stock Price from
Phasak

Phasak Mobile guide kit for UPS - PH 9102
(show image)
PH 9102 Mobile guide kit for PHASAK UPS - PH 9102 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Kit of 4 feet for 19" Rack - PHC 9090
(show image)
PHC 9090 Kit of 4 feet for 19" Rack - PHC 9090 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Set of 4 wheels (2 with brakes) for 19" Rack - PHC 9085
(show image)
PHC 9085 Set of 4 wheels (2 with brakes) for 19" Rack - PHC 9085 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Cooling Set x6 120 mm fans - PHC 5646
(show image)
PHC 5646 Cooling Set x6 PHASAK 120 mm fans - PHC 5646 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Cooling Set x2 120 mm fans - PHC 5742
(show image)
PHC 5742 Cooling Set x2 PHASAK 120 mm fans - PHC 5742 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Cooling Set x1 120 mm fans - PHC 5741
(show image)
PHC 5741 Cooling Set x1 PHASAK 120 mm fans - PHC 5741 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Ventilation Set x4 fans with 1U digital thermostat - PHC 5655
(show image)
PHC 5655 Ventilation Set x4 PHASAK fans with 1U digital thermostat - PHC 5655 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Cooling Set x4 120 mm fans with 1U thermostat - PHC 5654
(show image)
PHC 5654 Cooling Set x4 PHASAK 120 mm fans with 1U thermostat - PHC 5654 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Cooling Set x2 120 mm fans with 1U thermostat - PHC 5652
(show image)
PHC 5652 Cooling Set x2 PHASAK 120 mm fans with 1U thermostat - PHC 5652 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Cooling Set x4 120 mm fans - PHC 5644
(show image)
PHC 5645 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)