location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power strip 19" 8 sockets PHASAK SFO C14 with switch 2 m - BNS 3535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNS 3535
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922051236
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 09:52:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fastening type: 19" frame
  • - Height units: 1 U
  • - CEE7/7 Schuko connector, female: 8
  • - IEC 320-C14 male connector: 1
  • - Voltage: 230V
  • - Drivers: 3
  • - Cable length: 2m
  • - Plastic material
  • - Color: Black
Long product name Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535 :
The long product name of Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power strip 19" 8 sockets PHASAK SFO C14 with switch 2 m - BNS 3535
More>>>
Short summary description Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535:
This short summary of the Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535 data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535, 3600 J, 8 AC outlet(s), Type F, 250 V, 50/60 Hz, 16 A

Long summary description Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535:
This is an auto-generated long summary of Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535 based on the first three specs of the first five spec groups.

Phasak Power strip 19" 8 sockets SFO C14 with switch 2 m - BNS 3535. Surge energy rating: 3600 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F. Power plug: C14 coupler. Product colour: Black, Material: Aluminium, Plastic, Housing material: Aluminium. Cable length: 2 m, Weight: 200 g

Brand Image Product code Product Stock Price from
Phasak

Phasak Power strip 19" 8 sockets SFO C14 with switch 3 m - BNS 1520
(show image)
BNS 1520 Power strip 19" 8 sockets PHASAK SFO C14 with switch 3 m - BNS 1520 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Power strip 19" 8 sockets with switch 1.5 m - BNS 1518
(show image)
BNS 1518 Power strip 19" 8 sockets PHASAK with switch 1.5 m - BNS 1518 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Power strip 19" 8 sockets 16A 3500W 250V 1.5 m - BNS 3518
(show image)
BNS 3518 Power strip 19" 8 sockets PHASAK 16A 3500W 250V 1.5 m - BNS 3518 0.00
(excl. VAT)
0 (incl. VAT)