location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2055d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2055d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE457A-220V
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:11
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P2055d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 600 MHz
Long product name HP LaserJet P2055d 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P2055d 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P2055d, 1200 x 1200 dpi, 64 MB, A4, USB 2.0
More>>>
HP LaserJet P2055d 1200 x 1200 DPI A4:
The official description of HP LaserJet P2055d 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your workteam with the HP LaserJet P2050 Printer Series. Create high quality documents with 1200 dpi, at fast speeds of up to 33 ppm. Performance features include expandable memory, automatic two-sided printing and Gigabit networking.

Features

Get more done in less time with this high performance HP LaserJet.
- Get print speeds of up to 33 ppm A4 and a fast first page out from low power mode with no wait Instant-on Technology.
- Save time and paper with convenient automatic two-sided printing.
- Quickly and accurately process complex print jobs with a 600 MHz processor and expandable memory.
- Enjoy reliable sharing and efficiently utilise printing resources with high speed connectivity via built-in Gigabit networking.
- Easily connect the printer to your computer with the Hi-Speed USB 2.0 port.

Create professional quality output with this compact printer.
- Achieve professional quality with true 1200 dpi resolution for crisp text, fine lines and sharp images, every time you print.
- Adjustable paper trays help you easily print a variety of black-and-white documents in all sizes from A6 to A4 (from all trays).
- Save valuable desktop space and enjoy convenient access to the printer with its sleek, compact design.
- The high yield, All-in-one HP LaserJet print cartridge is designed for simplicity and delivers consistently great results.

Easy to set up, use and maintain.
- Navigation is intuitive with the LCD control panel.
- Experience fewer interruptions with a 250-sheet input tray, 50-sheet multipurpose tray and optional 500-sheet tray.
- Conveniently order supplies with HP SureSupply.
- HP Web Jetadmin enables access to printer status, alerts, configuration settings and more. HP Universal Print Driver increases ease of use and productivity.
- Interactive intelligence built into the HP print cartridge enables alerts when supplies are low, making management easy.

Short summary description HP LaserJet P2055d 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P2055d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2055d, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description HP LaserJet P2055d 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P2055d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P2055d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
Feroceon ARM dual
Processor frequency
600 MHz
Design
Display
LCD
Power
Power consumption (printing) *
570 W
Power consumption (standby)
8 W
Power consumption (off)
0.4 W
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
365 x 677 x 268 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2485 mm
Weight
10.6 kg
Weight & dimensions
Dimensions (WxDxH)
365 x 368 x 268 mm
Packaging data
Package weight
13.1 kg
Logistics data
Master (outer) cases per pallet
7 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
35 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17.5 - 25 °C
Mac compatibility
Yes
Input capacity for envelopes (primary tray)
5 sheets
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Envelope feeder
5
Acoustic power emissions
6.8 B(A)
Acoustic pressure emissions
55 dB
Print speed (black, best quality, A4)
33 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
75 sheets
Maximum paper trays
3
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Package dimensions (W x D x H)
480.8 x 330.2 x 464.8 mm (18.9 x 13 x 18.3")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2484.1 mm (48 x 40 x 97.8")
Pallet weight (imperial)
480.2 kg (1058.6 lbs)
Product dimensions when open (LxWxD)
36.6 cm (14.4")
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
8 s
Operating altitude (imperial)
13000 ft
Package weight (imperial)
13.1 kg (28.8 lbs)
Print speed (black, best quality, letter)
35 ppm
Size (imperial)
36.6 cm (14.4")
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.233 kWh/Week
Recommended media weight (duplex, imperial)
16 - 28 lb
Package dimensions (WxDxH)
481 x 330 x 465 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:01
Uk has collected 8 expert reviews for HP LaserJet P2055d 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 06:29:01
If you need to print good quality monochrome documents quickly, HPs LaserJet P2055dn laser printer is certainly up to the job. It also has some security features that suit small networks and a "quiet mode". The $899 LaserJet P2055dn mono laser printer adds automatic duplexing and a $100 premium to the HP P2055n base model. It has a 250-sheet paper tray and an additional multi-purpose tray; the HP LaserJet P2055x offers a paper capacity of 800 sheets. The printer comes standard with 128MB of me...
Good Fast printing, fantastic print quality, good security features...
Bad Web interface is sparse, IP address must be printed...
Bottom line The HP LaserJet P2055dn monochrome laser printer is small, fast and produces high quality documents. Costlier printers offer more extensive network features, but the LaserJet P2055dn is great value at this price...
80%
pcmag.com
Updated:
2015-06-25 06:29:01
Judged in a vacuum—by which I mean without looking at the price—the Hewlett-Packard HP P2055dn ($399 direct) is a terrific monochrome laser for heavy-duty personal printing or for shared printing in a home office, micro office, or small workgroup. I...
Good Fast. Built-in duplexer and 300-sheet capacity are standard, with 800-sheet maximum. Ethernet connection. Small size.
Bad Below-par graphics. Relatively expensive. Relatively high running cost.
Bottom line The HP LaserJet P2055dn is a fast, capable monochrome laser suitable for sharing or for use as a personal printer, but it's a little pricey for what it delivers...
60%
pcworld.com_techhive.com
Updated:
2015-06-25 06:29:01
The LaserJet P2055x monochrome laser printer is designed for speed and volume rather than finesse. Given its fairly low price ($499 as of May 25, 2009), its an enticing choice for a small office or workgroup that pumps out a lot of pages. Unfortunatel...
Good Reasonably fast; automatic duplexer included, Plenty of standard paper capacity...
Bad Expensive toner, Roughlooking graphics quality...
83%