location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets M Pro Series - Gable Mount 2XD1250*

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M Pro Series - Gable Mount 2XD1250*
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6626 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350105216626
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:47:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Multibrackets M Pro Series - Gable Mount 2XD1250*
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create a dual display wide angle viewing capability
  • - Adjustable angle for universal display fit
  • - Works with screens up to 65" or 30kg per display
  • - Complete hardwarekit included
Warranty: 5 years
Long product name Multibrackets M Pro Series - Gable Mount 2XD1250* :
The long product name of Multibrackets M Pro Series - Gable Mount 2XD1250*. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M Pro Series - Gable Mount 2XD1250 - shelf mount for displays including flexarms, Modular design, steel, 2 screen, Max load 30kg per screen - screen size: 32"~65" - black
More>>>
Multibrackets M Pro Series - Gable Mount 2XD1250*:
The official description of Multibrackets M Pro Series - Gable Mount 2XD1250* as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the wide viewing angle with a gable mount dual display solution for Pro Series. With this V-shaped store shelf solution you can create a perfectly angled degree viewing capability, catching the attention of anyone walking by. With its V-shaped dual display-mount system it supports two displays in angle while maintaining the installer-friendly features of the single screen Multibrackets mounts.

Smart for in store presentations
This Dual bracket Pro Series Part creates the basis for the V-shaped Display position for its two individual arms that each holds a display facing front, we call it a V-formation. The angle of the displays helps you create the ideal dual-display ceiling mounted solution. Popular in stores, shops or anywhere a message needs to be displayed in a wider angle. Each display has an adjustable depth allows the installer to set the spacing between each display to meet your application needs. This Multibrackets mount was designed with superior aesthetics in mind to match any store design. Still robust and clutter free cable management and provides a bottom cover, resulting in smart and sleek result throughout the entire solution.






Designed in Sweden
M Pro Series - Gable Mount 2XD1250 is designed and engineered in Sweden. The product is widely used in the retail business and have been tested thoroughly in many grand projects.

Highlights
Create a dual display wide angle viewing capability
Adjustable angle for universal display fit
Works with screens up to 65" or 30kg per display
Complete hardwarekit included

Short summary description Multibrackets M Pro Series - Gable Mount 2XD1250*:
This short summary of the Multibrackets M Pro Series - Gable Mount 2XD1250* data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets M Pro Series - Gable Mount 2XD1250*, 60 kg, 81.3 cm (32"), 165.1 cm (65")

Long summary description Multibrackets M Pro Series - Gable Mount 2XD1250*:
This is an auto-generated long summary of Multibrackets M Pro Series - Gable Mount 2XD1250* based on the first three specs of the first five spec groups.

Multibrackets M Pro Series - Gable Mount 2XD1250*. Maximum weight capacity: 60 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 165.1 cm (65"). Product colour: Black

Mounting
Maximum weight capacity (per display)
30 kg
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
60 kg
Maximum screen size *
165.1 cm (65")
Mounting type *
Wall
Number of displays supported
2
Design
Product colour *
Black
Housing material
Aluminium, Plastic, Steel
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
CE
Country Distributor
United Kingdom 2 distributor(s)