location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M Pro Series Enclosure Ceiling Mount B2B 55" Medium White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6832 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350022736832
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 10:47:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart Scandinavian design
  • - Fits many 55” brands of signage displays
  • - Universal portrait or landscape mounting
  • - Supports VESA 200 x 200 up to 600 x 400mm
  • - Millimeter precise afteradjustment possibilities
  • - Hinged top frame offers access to display and internal components
  • - Low profile design extends away from the wall
  • - Ventilated sides improves and thermal management
  • - Supports a wide range of aesthetic options
  • - Pre-assembled to simplify installation
Warranty: 5 years
Long product name Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White :
The long product name of Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M Pro Series Enclosure Ceiling Mount B2B 55" Medium White - Universal 55" display enclosure to protect from theft - design- steel cage - white
More>>>
Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White:
The official description of Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The M Pro Series Enclosure Ceiling Mount B2B 55" Medium White. A well-designed casing /enclosure. Creating a minimalistic look and possible to mount in both Portrait or Landscape position this casing from Multibrackets® is one of the most versatile to date. Choose between screen sizes and colors. The casing includes after adjustment possibilities and can be used for most brands of signage displays on the market. With a smart thermal management, this solution can fit more brands as well as creating thermal management second to none.

This clean styled black Pro Series Enclosure 55” brings new flexibility to the digital signage enclosure market while maintaining a sleek aesthetic to complement a variety of environments. A depth-adjustable exterior frame allows for a variety of displays to be used. Reversible hinges help avoid installation and service obstructions, and the exclusive design. Depth-adjustable exterior frame. Unparalleled service and maintenance access. Integrated passive cooling vents with active thermal management options. Designed to compensate for uneven walls, keeping front of frame flat. Tamperproof security hardware protects technology investments. Tool-free on-wall storage with Middle Atlantic's Lever Lock technology.

This Universal 55" Casing/ Enclosure was designed to blend in perfectly in most environments. Added its ingenious design makes many smart options available right away or after time, mounting solutions with wire function, floor to ceiling or floor stand and ceiling mounting is available.

Short summary description Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White:
This short summary of the Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White, Steel, White, Landscape/Portrait, 139.7 cm (55"), 25 kg, 200 x 200 mm

Long summary description Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White:
This is an auto-generated long summary of Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White based on the first three specs of the first five spec groups.

Multibrackets M Pro Series Enclosure Ceiling Mount B2B 55" Medium White. Material: Steel, Product colour: White, Orientation: Landscape/Portrait. Width: 1570 mm, Depth: 860 mm, Height: 190 mm. Quantity per pack: 1 pc(s)

Features
Material *
Steel
Product colour *
White
Orientation *
Landscape/Portrait
Maximum screen size *
139.7 cm (55")
Maximum weight capacity
25 kg
Minimum VESA mount
200 x 200 mm
Maximum VESA mount
600 x 400 mm
Mounting type
Ceiling
Features
Ventilation
Yes
Weight & dimensions
Width
1570 mm
Depth
860 mm
Height
190 mm
Weight
32 kg
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)