location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Watch
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Series 9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch Series 9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR8T3QF/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195949029462 show
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2023 10:41:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen
  • - 352 x 430 pixels 2000 cd/m²
  • - Dust resistant, Water resistant, Waterproof IP6X Waterproof up to: 50 m
  • - Built-in microphone Built-in speaker(s)
  • - Heart rate monitor Accelerometer Gyroscope Activity tracker Apple Siri
  • - GPS (satellite) BeiDou GLONASS Galileo Quasi-Zenith Satellite System (QZSS)
  • - Wi-Fi Bluetooth 5.3 Near Field Communication (NFC)
  • - Built-in battery Lithium-Ion (Li-Ion) 36 h
Long product name Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite) :
The long product name of Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Watch Series 9, 41mm, GPS, Always-On Retina, S9, Digital Crown, watchOS
More>>>
Short summary description Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite):
This short summary of the Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Watch Series 9 , Touchscreen, 64 GB, Wi-Fi, GPS (satellite), 31.9 g

Long summary description Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite):
This is an auto-generated long summary of Apple Watch Series 9 41 mm Digital 352 x 430 pixels Touchscreen Beige Wi-Fi GPS (satellite) based on the first three specs of the first five spec groups.

Apple Watch Series 9 . Display resolution: 352 x 430 pixels, Touchscreen. Flash memory: 64 GB. Wi-Fi. GPS (satellite). Weight: 31.9 g. Waterproof up to: 50 m, Band colour: Beige, Band size: S/M. Operating system installed: watchOS 10

Move. Exercise. Stand. Reach your goals, one ring at a time.
Move. Exercise. Stand. Reach your goals, one ring at a time.

Activity rings show your daily activity, including your active calories, total steps, and workouts completed. Make it your goal to close your rings every day. To keep you motivated there are awards, personalized coaching, and Activity competitions.

Measure all the ways you move.
Measure all the ways you move.

From strength training and HIIT to Pilates and yoga, Apple Watch offers a healthy range of ways to track your workout. And it shows your progress with advanced metrics and views like Heart Rate Zones, Power, and Elevation.

Built to go the distance. And depth.
Built to go the distance. And depth.

Designed for every kind of outdoor adventure in and out of the water, Apple Watch is perfect for hiking, biking, running, swimming, surfing, and those occasional water balloon fights. And with Apple Watch Ultra 2, you can snorkel, scuba dive, and freedive down to 40 meters.

It has your heart in mind.
It has your heart in mind.

Unusually high or low heart rates and irregular heart rhythms (known as arrhythmias) could be signs of a serious condition. But many people don’t recognize the symptoms, so the underlying causes often go undiagnosed. Notifications in the Heart Rate app will alert you to these irregularities so you can take action and consult your doctor.

Blood oxygen. Key to your wellness.
Blood oxygen. Key to your wellness.

Apple Watch features an advanced sensor and app to measure your blood oxygen levels, an important indicator of your overall wellness.

ECG on your wrist. Anytime, anywhere.
ECG on your wrist. Anytime, anywhere.

With the ECG app, Apple Watch is capable of generating an ECG similar to a single-lead electrocardiogram. It’s a momentous achievement for a wearable device that can provide critical data for doctors and peace of mind for you.

Emergency services when you need them.
Emergency services when you need them.

Apple Watch can detect if you’ve been in a severe car crash or taken a hard fall and connect you with emergency services, share your location, and notify your emergency contacts.5 And with Apple Watch Ultra 2, you’ll be equipped with an 86-decibel Siren that can be heard up to 600 feet away.

Understand your cycle like never before.
Understand your cycle like never before.

Apple Watch has an innovative sensor that tracks your temperature while you sleep. Cycle Tracking uses this data to provide a retrospective estimate of when you ovulated, which can be helpful for family planning. As always, your data is private and secure.

You snooze. You win.
You snooze. You win.

The Sleep app not only tracks your sleep, it works with your iPhone to help you create a bedtime routine and schedule. And you get deeper insights into your sleep stages during the night.

Stay in touch from your wrist.
Stay in touch from your wrist.

Text, make calls, and listen to music with ease. And with available cellular, you can do it all without your phone,8 even when you’re out of the country. It makes leaving your phone behind something you can do on purpose.

Keep track of your daily tasks.
Keep track of your daily tasks.

Quickly access the latest information from your favorite apps, like Calendar, Mail, Weather, and more, with Smart Stack widgets. You’ll get upcoming meeting reminders, the day’s weather forecast, and even be notified when it’s time to leave for your lunch date.

Family Setup lets everyone in on the fun.
Family Setup lets everyone in on the fun.

With Family Setup, everyone in the family can have an Apple Watch, even if they don’t have their own iPhone. Your kids are able to make calls, text, ask Siri questions, listen to music, use apps, and let you know when they arrive at a destination safely.

No more hide-and-seek with your phone. Or AirPods. Or...
No more hide-and-seek with your phone. Or AirPods. Or...

Ever lost your phone knowing it’s probably 10 feet away? The Find Devices app helps you quickly locate your lost Apple devices. And with the Find Items app on your watch and Precision Finding on your iPhone, you’ll always know where your AirTag-connected belongings are located.

Stream. Download. Pay. Play. Everywhere you go.
Stream. Download. Pay. Play. Everywhere you go.

Stream over 100 million songs with Apple Music. Purchase things quickly and securely with Apple Pay. Download new apps from the App Store straight to your watch. And do it all without ever having to take out your iPhone.

Change your watch band. Switch up your face.
Change your watch band. Switch up your face.

With watch bands in a range of styles, materials, and colors and fully customizable watch faces, you can change your watch to fit your mood or the moment.

Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)