location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70q Gen 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11T300C1MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528249179 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:57:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 90 W
  • - Intel® Core™ i5 i5-12500T
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70q Gen 3, Intel® Core™ i5, i5-12500T, 8 GB, 256 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70q Gen 3. Processor family: Intel® Core™ i5, Processor model: i5-12500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500T
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Volume
1 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
High Definition Audio
Number of speakers
1
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
36.5 mm
Weight *
1.25 kg
Package width
490 mm
Package depth
268 mm
Package height
141 mm
Packaging content
Display included *
No