location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Neo G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS57CG952NUXUF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS57CG952NUXUF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095063942
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:47:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 144.8 cm (57") LED VA
  • - DQHD 7680 x 2160 pixels 32:9
  • - 240 Hz 1 ms 420 cd/m² 2500:1
  • - G 59 kWh 59 W
More>>>
Short summary description Samsung LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White:
This short summary of the Samsung LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS57CG952NUXUF, 144.8 cm (57"), 7680 x 2160 pixels, DQHD, LED, 1 ms, Black, White

Long summary description Samsung LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White:
This is an auto-generated long summary of Samsung LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White based on the first three specs of the first five spec groups.

Samsung LS57CG952NUXUF. Display diagonal: 144.8 cm (57"), Display resolution: 7680 x 2160 pixels, HD type: DQHD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, White

Display
Display diagonal *
144.8 cm (57")
Display resolution *
7680 x 2160 pixels
HD type *
DQHD
Native aspect ratio *
32:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
420 cd/m²
Response time *
1 ms
Screen shape *
Curved
Contrast ratio (typical) *
2500:1
Contrast ratio (dynamic)
2500:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
High Dynamic Range (HDR) supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black, White
Ports & interfaces
HDMI ports quantity
3
DisplayPorts quantity
1
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Swivelling
Yes
Tilt angle range
-3 - 10°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
59 kWh
Power consumption (typical) *
59 W
Power consumption (max)
300 W
European Product Registry for Energy Labelling (EPREL) code
1590395
Weight & dimensions
Width (with stand)
1327.5 mm
Depth (with stand)
499.6 mm
Height (with stand)
601 mm
Weight (with stand)
19 kg
Width (without stand)
1327.5 mm
Depth (without stand)
338.4 mm
Height (without stand)
429.5 mm
Weight (without stand)
15.4 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Other features
Digital signal format system
Not supported
Brand Image Product code Product Stock Price from
Samsung G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)