location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8624QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P8624QT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821565
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:46
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P8624QT Monitor Quick Start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P8624QT Monitor User’s Guide (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P8624QT Monitor Outline Dimensions (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P8624QT Monitor Teardown Instructions (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 85.6" 4K UHD 3840 x 2160, IPS
  • - 8ms, 16:9, 350cd/m², 1200:1
  • - USB, HDMI, VGA , DisplayPort"
Warranty: 3 Years Base Adv Ex
Long product name DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen :
The long product name of DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85.6" 4K UHD 3840 x 2160, IPS, 16:9, 350 cd/m² 1.07 Billon, 8 ms, 178°/178°, 1200:1
More>>>
DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
The official description of DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring the team together, whether they are in the room or remote, with this brilliant 85.6" 4K UHD large format monitor with 20-point touch, palm-rejection, USB-C connectivity and built-in dual 20W speakers.

Short summary description DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
This short summary of the DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P8624QT, Interactive flat panel, 2.17 m (85.6"), LCD, 3840 x 2160 pixels

Long summary description DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
This is an auto-generated long summary of DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen based on the first three specs of the first five spec groups.

DELL P8624QT. Product design: Interactive flat panel. Display diagonal: 2.17 m (85.6"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black

Brilliance from every angle
Brilliance from every angle

Stunning visuals: Make every presentation brilliant on a 85.6" screen with 4K UHD resolution.

Clearly captivating: Experience exceptionally sharp 4K images and text with monitor scaling technology that optimises text and fonts for increased readability. ComfortView and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.

Striking presentations: No matter where you stand or sit, see consistent colours across the screen thanks to the wide viewing angle enabled by In-Plane Switching (IPS) technology.

Speak to your audience: Bring every video or audio element to life with the built-in 2x20W speakers.

Built with your whole team in mind
Built with your whole team in mind

Inclusive for all: Dell Screen Drop is the world’s first accessibility feature , designed to improve reachability for users working from different heights.

Group work without the wait: Twenty-point InGlass™ Touch technology allows multiple workers to interact with the screen simultaneously, eliminating wait time for more natural collaboration. And, since the touch functionality is compatible with most industry standard software, it integrates seamlessly, however you work.

Write naturally: Palm rejection allows users to rest their hands naturally onscreen without unwanted marks.

Write in style: Mimicking a more natural writing tool, the dual-tip stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It also magnetically attaches to the side of the display, so it’s never misplaced.

Collaboration at your fingertips: Experience intuitive touch technology, a feature that lets you annotate with your fingers and erase with the palm of your hand.

Simplified setup
Simplified setup

Manage your meeting spaces: With RS232, RJ45 and HDMI CEC ports, you can use remote management tools to maintain and control your Large Format monitor with a network control system.

A smooth deployment: With a few painless steps, and a couple of extra hands, it’s simple to install this Dell conference room solution to a solid wall. Our displays are VESA compatible, so you can pick the mounting solution that best fits your space, whether that’s a mobile cart, stand or wall mount.

All-in-one convenience: Seamlessly integrate an optional Dell OptiPlex Micro and allow IT to select the best option for varying business needs. Upgrade as you grow or easily upload your preferred corporate image with this agile display solution.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Convenient connectivity
Convenient connectivity

Power of USB-C: Enjoy uninterrupted productivity with up to 90W of laptop charging power via your USB-C port.

Seamless integration with Dell Meeting Space Solutions: This interactive touch monitor has been tested and validated to work with complete conference room ecosystems that include high quality audio, video and room control, powered by OptiPlex Micro.

Secure deployment: Secure your OptiPlex Micro in a powered compartment at the back of the display, for security, convenient cable management, cable security and to avoid misplacement or unintended PC user engagement.

Connect to productivity: Make your monitor a productivity hub with extensive connectivity options including HDMI, DP and USB-C that delivers power, audio and video—all in one clutter-free setup.

Dell Display Manager
Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools .

Convenient customisation: Quickly access your favorite features and functions with the menu launcher and hot keys.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest regulatory and environmental standards such as ENERGY STAR®.

Eco-conscious packaging: Dell commercial monitors ship in select packaging components made with up to 90% recycled materials .

Energy conservation: Save energy when your monitor’s not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

The story is currently unavailable. Please, contact us.
Display
Panel type
IPS
LED backlight
Yes
Display diagonal *
2.17 m (85.6")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Number of simultaneous touchpoints
20
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Pixel pitch
0.4935 x 0.4935 mm
Horizontal scan range
30 - 140 kHz
Vertical scan range
24 - 75 Hz
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800, 1600 x 1200, 1920 x 1080 (HD 1080), 2048 x 1152, 2560 x 1440, 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Hardness
9H
Native refresh rate
60 Hz
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
4
DVI port *
No
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
8
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB 2.0 Type-B ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
90 W
USB Type-C DisplayPort Alternate Mode
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Audio (L/R) out
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
40 W
Speaker impedance
8 Ω
Speaker frequency range
120 - 20000 Hz
Design
Product design *
Interactive flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
4.7 cm
Design
Bezel width (side)
4.38 cm
Bezel width (top)
4.37 cm
Anti-glare screen
Yes
Performance
On Screen Display (OSD)
Yes
HID support
Yes
Power
Power consumption (typical) *
170 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Power consumption (max)
430 W
Energy efficiency class (SDR)
G
Energy efficiency class (HDR)
Not available
Energy consumption (SDR) per 1000 hours
170 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Heat dissipation
580.06 BTU/h
Energy efficiency scale
A to G
Computer system
Windows operating systems supported
Windows 7 Professional, Windows 7 Ultimate, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Weight & dimensions
Display width
1982.6 mm
Display depth
82.8 mm
Display height
1156.6 mm
Display weight
87 kg
Packaging data
Package weight
102 kg
Packaging content
Cables included
AC, DisplayPort, HDMI, USB, USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Features
Heat dissipation (max)
1467.22 BTU/h
Technical details
Sustainability certificates
ENERGY STAR
Doesn't contain
Arsenic, Mercury, PVC/BFR
Compliance certificates
RoHS
Other features
Cable lock slot
Yes
LED indicators
Yes
On/off switch
Yes
Viewable size diagonal
21.7 cm
Viewable size, horizontal
189.5 cm
Viewable size, vertical
106.6 cm
Power supply type
Internal
Cable management
Yes
Plug and Play
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P8624QT Interactive flat panel 2.17 m (85.6") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
Disclaimer

Actual configuration might differ from illustration