Digitus logo

Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series

Data-sheet quality:
created/standardized by Icecat
Product views:
21519
Info modified on:
03 Nov 2024, 14:34:44
Bullet Points Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series:
  • - Product dimensions (H x W x D): 20 x 5 x 45
  • - Set = 2 pcs.
Long product name Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series:

Key for WM 10", WM 19" Unique & SOHO 2 pieces

Short summary description Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series:

Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series, Locking key, Black, Silver, China, 5 mm, 45 mm, 20 mm

Long summary description Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series:

Digitus Key for 10" Wall Mounting Cabinets, 19" Wall Mounting Cabinets SOHO and Unique Series. Type: Locking key, Product colour: Black, Silver, Country of origin: China. Width: 5 mm, Depth: 45 mm, Height: 20 mm. Quantity per pack: 2 pc(s), Package width: 70 mm, Package depth: 100 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.