Bullet Points Canon 6292C001 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Print up to 3,000 pages¹ (4,500 in economy mode²) with the GI-55BK 70ml black ink bottle
- - New image processing ensures sharp and durable document printing
- - Bottle design means every drop is used when you refill your printer, meaning you don’t need to store used bottles for the next use
- - Return every ink bottle and cartridge, and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon 6292C001 ink cartridge 1 pc(s) Original Black
:
The long product name of Canon 6292C001 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GI-55BK Black Ink Bottle
More>>>
Canon 6292C001 ink cartridge 1 pc(s) Original Black:
The official description of Canon 6292C001 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Canon GI-55BK black ink bottle delivers sharp pigment black ink to enable the output of business documents and photos at home and at work. This bottle can save you money as it has a yield of up to 3,000 pages¹ (up to 4,500 in economy mode²) which is great for reducing your costs over time. Finally, the ink benefits from new image processing, meaning that your printed documents are sharper and more durable.
Short summary description Canon 6292C001 ink cartridge 1 pc(s) Original Black:
This short summary of the Canon 6292C001 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon 6292C001, Black, 70 ml, 1 pc(s), 3000 pages, Single pack
Long summary description Canon 6292C001 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon 6292C001 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.
Canon 6292C001. Black ink volume: 70 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 3000 pages