location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67AAKAC3EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803071276 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:25:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED VA
  • - 6ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI
Long product name Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey :
The long product name of Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 W-LED VA, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 3000:1
More>>>
Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey:
The official description of Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo’s L24e-40 monitor is crafted to be the perfect tool to boost your productivity and look good while doing it. The monitor’s slim 6.9 mm ultraslim head design and cloud grey color elevate the aesthetics of your workspace. Whether you’re at work or home, get more done in all your presentations and documents on the large, 3-side NearEdgeless 23,8-inch screen. View all work-related content in great clarity on the 1920 x 1080, FHD panel. Collaborate easily with your
colleagues, thanks to the wide viewing angles of the VA panel. Get color-critical work done in a pinch without any color accuracy woes, using the monitor’s 72% NTSC color gamut coverage. Your favorite games run buttery smooth and stutter-free on the Lenovo L24e-40 Monitor backed by a 100Hz refresh rate and AMD FreeSync™ technology support. Connect any computer to the monitor without having to worry about port availability using the HDMI or VGA ports. Enjoy a contemporary-looking desk setup with the monitor’s modern, stylish stand and wave pattern base design. Rid your desk of all the cable clutter with clever cable management and a phone stand built into the monitor stand. The Natural Low Blue Light technology and Eyesafe 2.0 and TÜV Hardware Low Blue Light certifications together ensure that your eyes stay protected as you work away. Whether it's changing basic display settings or accessing advanced tools, Lenovo’s Artery Software makes it easy and convenient. Made of 85% recycled resin this monitor does its best to be sustainable. If you’re looking for a one size fits all monitor, Lenovo’s L24e-40 is the option for you.

Short summary description Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey:
This short summary of the Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Grey

Long summary description Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey:
This is an auto-generated long summary of Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey based on the first three specs of the first five spec groups.

Lenovo L24e-40 23.8" FHD Monitor, Cloud Grey. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.275 x 0.275 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Grey
Colour name
Cloud Grey
Feet colour
Grey
Country of origin
China
Certification
EU Energy Label (E-class) Volatile Organic Compound Certification RoHS compliant TÜV Rheinland Eye Comfort, TÜV Low Blue Light (Hardware solution), Eyesafe Display 2.0
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
Yes
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
14 W
Power consumption (max)
22 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Screws included
Yes
Quick start guide
Yes
Number of screws
1
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
539.4 mm
Depth (with stand)
183.1 mm
Height (with stand)
434.8 mm
Weight (with stand)
3.8 kg
Width (without stand)
539.4 mm
Depth (without stand)
43 mm
Height (without stand)
326.2 mm
Weight (without stand)
3 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.2 cm
Packaging data
Package width
415 mm
Package depth
624 mm
Package height
124 mm
Package weight
5.3 kg
Package type
Box
Logistics data
Commodity Classification Automated Tracking System (CCATS)
8528521000
Technical details
Warranty period
3 year(s)
Compliance certificates
RoHS
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)