Lenovo logo

Lenovo ThinkStation P5 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 10 Pro for Workstations Tower Workstation Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45694
Info modified on:
04 Oct 2024, 13:11:11
Bullet Points Lenovo ThinkStation P5 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 10 Pro for Workstations Tower Workstation Black, Red:
  • - Intel Xeon w3-2423, 6C (6P + 0E)/12T, 2.1/4.2GHz, 15MB
  • - 2x 16GB RDIMM DDR5-4800 ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - 1x NVIDIA T1000 8GB
  • - Windows 11 Pro for Workstations
Warranty:
3-year, Onsite + 3Y Premier TS WHB (CPN)
Long product name Lenovo ThinkStation P5 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Intel Xeon w3-2423, 6C (6P + 0E)/12T, 2.1/4.2GHz, 15MB, 2x 16GB RDIMM DDR5-4800 ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, 1x NVIDIA T1000 8GB, Windows 11 Pro for Workstations

Lenovo ThinkStation P5 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 10 Pro for Workstations Tower Workstation Black, Red:

The future-proof industry workhorse
- High-performance, scalable workstation with the ultimate versatility
- Advanced thermal architecture in an Aston Martin-inspired chassis
- ISV-certified, handles complex workflows across industries with ease
- Powerful Intel® Xeon® W-Series processor, optional 2x discrete graphics
- Front drive & tool-less access for easy maintenance & upgrading

Short summary description Lenovo ThinkStation P5 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Lenovo ThinkStation P5, 2.1 GHz, Intel Xeon W, w3-2423, 32 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P5 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Lenovo ThinkStation P5. Processor frequency: 2.1 GHz, Processor family: Intel Xeon W, Processor model: w3-2423. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product colour: Black, Red

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.