location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware Aurora R15 Intel® Core™ i9 i9-13900KF 32 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aurora R15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR15_I9M321SSD2T4090WW11S_124 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116419853 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Feb 2024 08:57:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware Aurora R15 Intel® Core™ i9 i9-13900KF 32 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC White 1350 W
  • - Intel® Core™ i9 i9-13900KF
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 3 TB HDD+SSD
  • - NVIDIA GeForce RTX 4090 24 GB
  • - Ethernet LAN 10,100,1000,2500 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Home 64-bit
More>>>
Short summary description Alienware Aurora R15 Intel® Core™ i9 i9-13900KF 32 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC White:
This short summary of the Alienware Aurora R15 Intel® Core™ i9 i9-13900KF 32 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware Aurora R15, Intel® Core™ i9, i9-13900KF, 32 GB, 3 TB, Windows 11 Home, 64-bit

Long summary description Alienware Aurora R15 Intel® Core™ i9 i9-13900KF 32 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC White:
This is an auto-generated long summary of Alienware Aurora R15 Intel® Core™ i9 i9-13900KF 32 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC White based on the first three specs of the first five spec groups.

Alienware Aurora R15. Processor family: Intel® Core™ i9, Processor model: i9-13900KF. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 1350 W. Chassis type: Desktop. Product type: PC. Weight: 16.9 kg. Product colour: White

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
13th gen Intel® Core™ i9
Processor model *
i9-13900KF
Processor cores
24
Processor threads
32
Processor boost frequency
5.8 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.4 GHz
Efficient-core Max Turbo Frequency
4.3 GHz
Performance-core base frequency
3 GHz
Efficient-core base frequency
2.2 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Bus type
DMI4
Number of processors installed
1
Processor base power
125 W
Maximum turbo power
253 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x DIMM
Memory clock speed
4800 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
HDD speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4090
Discrete graphics card memory
24 GB
Discrete graphics memory type
GDDR6X
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
LAN controller
Killer E3100G
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Killer
WLAN controller model
Killer Wi-Fi 6E AX1675
Network
Antenna type
2x2
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
PowerShare
Yes
Number of USB ports with PowerShare support
2
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
S/PDIF out port
Yes
Number of SATA III connectors
2
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 5.x) slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Wedge
Product colour *
White
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z690
Audio chip
Realtek ALC1220
Audio system
High Definition Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Operating system language
English, Spanish, French
Processor special features
CPU configuration (max)
1
Power
Power supply *
1350 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Operating shock
40 G
Non-operating shock
105 G
Weight & dimensions
Width *
225 mm
Height *
510 mm
Weight *
16.9 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC