Alienware logo

Alienware Aurora R15 Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64018
Info modified on:
25 Jun 2024, 11:35:57
Short summary description Alienware Aurora R15 Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC White:

Alienware Aurora R15, Intel® Core™ i7, i7-13700KF, 16 GB, 2 TB, Windows 11 Home, 64-bit

Long summary description Alienware Aurora R15 Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC White:

Alienware Aurora R15. Processor family: Intel® Core™ i7, Processor model: i7-13700KF. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070 Ti. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 16.9 kg. Product colour: White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.