location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
OLED G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G95SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49CG950SUXDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094973563
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 124.5 cm (49") OLED OLED
  • - Dual QHD 5120 x 1440 pixels 32:9
  • - 240 Hz 0.03 ms 250 cd/m² 1000000:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - G 75 kWh 75 W
More>>>
Short summary description Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver:
This short summary of the Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G95SC, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, OLED, 0.03 ms, Silver

Long summary description Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver:
This is an auto-generated long summary of Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver based on the first three specs of the first five spec groups.

Samsung G95SC. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
124.5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
Dual QHD
Native aspect ratio *
32:9
Display technology *
OLED
Panel type *
OLED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
0.03 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1800R
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
119.7 cm
Viewable size, vertical
33.9 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Colour gamut
99%
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Ambient lighting type
Core Sync
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Smart modes
Dynamic, Eco, Graphics, Movie, Standard
Smart features
Screen sound to mobile
Operating system installed
Tizen
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Adaptive Sound Control (ASC)
Yes
Built-in camera *
No
Adaptive Sound Pro
Yes
Design
Market positioning *
Consumer
Product colour *
Silver
Front bezel colour
Silver
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-C downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
Micro HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.4
DC-in jack
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Ergonomics
Height adjustment
12 cm
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
75 kWh
Energy consumption (HDR) per 1000 hours *
83 kWh
Power consumption (typical) *
75 W
Power consumption (standby) *
0.5 W
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
20 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1525622
Annual energy consumption
110 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1194.7 mm
Depth (with stand)
236.9 mm
Height (with stand)
529.3 mm
Weight (with stand)
12.9 kg
Width (without stand)
1194.7 mm
Depth (without stand)
180.8 mm
Height (without stand)
365 mm
Weight (without stand)
9.2 kg
Packaging data
Package width
1352 mm
Package depth
474 mm
Package height
240 mm
Package weight
18.5 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Remote control included
Yes
Power cable length
1.5 m
Other features
Sound mirroring
Yes
Screen mirroring
Yes
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Wireless Dex support
Yes
Tap view
Yes
Virtual assistant
Amazon Alexa & Samsung Bixby
Far-field voice interaction
Yes
Universal guide
Yes
Multi View
Yes
Miracast
Yes
Smart TV
Yes
Samsung Eye Saver Mode
Yes
Video colour modes
Cinema, Dynamic, Eco, Entertain, Graphic, Standard
Anynet + (HDMI-CEC)
Yes
Image size
Yes
Wireless display
Yes
Factory tunning
Yes
Adaptive picture
Yes
Auto source switch
Yes
Smart calibration
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Factory calibration report
Yes
Virtual AIM point
Yes
Web service
Microsoft 365
My contents
Yes
Certification
Windows 10
Brand Image Product code Product Stock Price from
Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG970NUXDU G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)