location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19-KEY-4444
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032490500
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 16:16:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product dimensions (H x W x D): 25 x 5 x 45 mm
  • - Set = 2 pcs.
Long product name Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1 :
The long product name of Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Key for WM SOHO PRO, DN-DVR-1 2 pieces, type 4444
More>>>
Short summary description Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1:
This short summary of the Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1 data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1, Locking key, Black, Silver, Turkey, 48.3 cm (19"), 5 mm, 45 mm

Long summary description Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1:
This is an auto-generated long summary of Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1 based on the first three specs of the first five spec groups.

Digitus Keys für Wall Mounting Cabinets SOHO PRO, DN-DVR-1. Type: Locking key, Product colour: Black, Silver, Country of origin: Turkey. Size (imperial): 48.3 cm (19"), Width: 5 mm, Depth: 45 mm. Quantity per pack: 2 pc(s), Package width: 5 mm, Package depth: 45 mm

Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)