location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor M8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M80C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27CM801UUXDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094964479
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 18:33:26
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart 68.6 cm (27") LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 400 cd/m² 3000:1
  • - Flicker-free technology
  • - F 26 kWh 26.1 W
More>>>
Short summary description Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:
This short summary of the Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M80C, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, White

Long summary description Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:
This is an auto-generated long summary of Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White based on the first three specs of the first five spec groups.

Samsung M80C. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus)
Colour gamut standard
sRGB
Colour gamut
99%
Display brightness (min)
300 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Brand specific technologies
Eye Saver
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Virtual assistant
Amazon Alexa
Far-field voice interaction
Yes
Universal guide
Yes
Multi View
Yes
Operating system installed
Tizen
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Smart
Product colour *
White
Colour name
Warm White
Feet colour
White
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Headphone out *
No
HDCP
Yes
HDCP version
2.2
DC-in jack
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
55 kWh
Power consumption (typical) *
26.1 W
Power consumption (standby) *
0.5 W
Power consumption (max)
124 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1574238
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB Type-C
Power adapter included
Yes
Remote control included
Yes
Pogo gender adapter included
Yes
Quick start guide
Yes
Power cable length
1.5 m
Camera included
Yes
Weight & dimensions
Width (with stand)
612.8 mm
Depth (with stand)
180.1 mm
Height (with stand)
531.3 mm
Weight (with stand)
6 kg
Width (without stand)
612.8 mm
Depth (without stand)
24.5 mm
Height (without stand)
367.1 mm
Weight (without stand)
3.3 kg
Packaging data
Stand type
HAS stand
Package width
820 mm
Package depth
426 mm
Package height
130 mm
Package weight
8.2 kg
Other features
Consumer Electronics Control (CEC)
Anynet+
Samsung Eye Saver Mode
Yes
Image size
Yes
Factory tunning
Yes
Auto source switch
Yes
Gaming Hub/Game Bar
Yes
Smart calibration
Yes
NFT marketplaces
Nifty Gateway
Knox vault
Yes
Workspace
Yes
Virtual AIM point
Yes
Web service
Microsoft 365
My contents
Yes
Brand Image Product code Product Stock Price from
Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS43DM702UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM703UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM702UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM702UUXEN M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM700UUXEN M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung M70D computer monitor 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS43DM702UUXEN M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink
(show image)
LS27CM80PUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27CM500EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S36C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C366EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Lithuania 1 distributor(s)