Philips logo

Philips 3000 series XC3033/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10593
Info modified on:
15 Oct 2024, 20:20:14
Short summary description Philips 3000 series XC3033/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green:

Philips 3000 series XC3033/01, Stick vacuum, Bagless, Black, Green, Dry, Cyclonic, Cyclonic/filtering

Long summary description Philips 3000 series XC3033/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Green:

Philips 3000 series XC3033/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Green. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 732 mm, Package depth: 379 mm, Package height: 134 mm. Weight: 1.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.