location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 55 - USB-A MS Mono, BR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 55 - USB-A MS Mono, BR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9553-450-192
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 03:25:37
The date of the most recent change of this product data-sheet in Icecat.
Jabra 9553-450-192 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Engage 55 - USB-A MS Mono, BR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 13 hours battery life
  • - Great for long wireless calls
  • - Incredible wireless range
  • - USB adapter (no base)
  • - Durable, portable
  • - 1 year limited warranty
  • - Passive Noise-Cancellation
  • - Goes beyond the highest DECT Security Level C
  • - 3 wearing styles
  • - 52 Hours standby
  • - Up to 150m DECT wireless range
  • - Stereo sound & wideband audio, optimised for speech clarity
  • - Durable USB DECT adapter is designed for portability
  • - SafeTone™ 2.0 for outstanding hearing protection
  • - Works with all leading UC and contact centre platforms
Long product name Jabra Engage 55 - USB-A MS Mono, BR :
The long product name of Jabra Engage 55 - USB-A MS Mono, BR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage 55 - USB-A MS Mono, BR
More>>>
Jabra Engage 55 - USB-A MS Mono, BR:
The official description of Jabra Engage 55 - USB-A MS Mono, BR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Engage 55 is ideal for hybrid workers who spend most of their day on calls or virtual meetings. With a lightweight, comfortable design for all-day wear, outstanding wireless range and robust DECT Level C security, it’s the perfect headset for hybrid working.

Short summary description Jabra Engage 55 - USB-A MS Mono, BR:
This short summary of the Jabra Engage 55 - USB-A MS Mono, BR data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage 55 - USB-A MS Mono, BR, Wireless, Office/Call center, 57 g, Headset, Black, Titanium

Long summary description Jabra Engage 55 - USB-A MS Mono, BR:
This is an auto-generated long summary of Jabra Engage 55 - USB-A MS Mono, BR based on the first three specs of the first five spec groups.

Jabra Engage 55 - USB-A MS Mono, BR. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 150 m. Weight: 57 g. Product colour: Black, Titanium

Everybody’s talking

Have better conversations, both at home and in the office, with Engage 55. This intuitive headset is designed for those who spend most of their day in calls or virtual meetings, giving you an extensive wireless range and the highest levels of security, for maximum peace of mind.


Whether you’re working from home or a busy office, Engage 55 will keep you sounding professional for every single conversation, no matter what’s happening around you.

Free range (conversations, not chickens)

Whether you’re working from home or in the office, it’s nice to have the freedom to move around. Engage 55’s compact USB DECT adapter delivers a wireless range of up to 150m from your computer and also makes it easy for you to move about with your laptop while you’re on a call.


Head to the kitchen for a coffee or walk a few laps of the office, without worrying about whether your connection will hold.

Power. Range. Security.

DECT wireless is specifically designed for wireless communications, making it an ideal choice for call-intensive workers who need additional mobility. In fact, the DECT wireless range of Engage 55 is up to 15 times the average range of a Class 2 Bluetooth® device.


And if you’re working in a busy office, DECT wireless is built to withstand the density of large numbers of people working in the same place, so you’ll get a clear, robust and secure connection for your conversations.

Like Fort Knox. But smaller.

However you’re working these days, if your conversations often include sensitive details, it’s important to know that the data is protected.


The ultra-secure wireless adapter for Engage 55 is DECT Security certified. But because your data security is so important to us, we go beyond the DECT Security Step C level with additional FIPS military-grade 256-bit encryption algorithms, to prevent eavesdropping and keep conversations secure.

This sounds serious

When you’re in back-to-back calls or virtual meetings, every word matters. Engage 55 features an impressive noise-cancelling microphone that helps block out background noise to keep you sounding like a pro, whichever office you’re working from.


The speakers are optimised for speech clarity, while wideband audio delivers crisp, crystal clear, natural-sounding calls. So you can wave goodbye to crackly, robotic-sounding voices and say hello to more engaging conversations

Coffee to call in seconds

From the moment you first unbox your new Engage 55, you’re ready to start having seamless, easy calls. Just plug the pre-paired USB DECT adapter into your computer and you’re good to go.


With this easy-to-use, single-connectivity headset, you’re never more than a few seconds from your first call on your computer.

As flexible as your schedule

Whether you’re hot desking or switching it up between home and the office, our durable Link 400 adapter is built to withstand the demands of your day.



It’s designed to bend, reducing the risk of damage even if you leave it plugged into your laptop. Perfect for companies with clear desk policies or workers who like a change of scenery.

Long-day-proof

An uncomfortable headset can really distract your focus from the conversation. That’s why we’ve made sure Engage 55 is lightweight, with a low clamping force, to avoid pressure and heat build-up.


So even when you’re in back-to-back calls all day, you can rely on your headset to help you keep your cool.

It’s oh so quiet

Nobody wants to be that guy shouting on all their calls. That’s why Engage 55 has adjustable Sidetone built in.


By playing a little of your voice into your speakers as you talk, Sidetone helps you to regulate your speech volume, reassuring you that your microphone is working and combating conversation fatigue.

It’s what we do

We’ve engineered Engage 55 with SafeToneTM 2.0, for superior built-in hearing protection.


What’s SafeTone 2.0 made up of?




PeakStop™ prevents sudden loud audio spikes

IntelliTone™ 2.0 limits overall audio exposure

Speech Level Normalization and Intelligent Acoustic Shock Prevention maintain comfortable audio levels throughout the day


This advanced technology protects your hearing well-being, while also helping to prevent the virtual conversation fatigue that can result from poor audio.

Works with everything

Whichever communication platform you use, Engage 55 is ready. It works with all leading Unified Communications (UC) and contact centre platforms for a seamless experience. The UC variant is certified for Google Meet, Zoom and more, while the Microsoft variant is certified for Microsoft Teams.

Always a step ahead

There’s plenty to love about Engage 55 from the word ‘go’ and our firmware updates will keep it running in peak condition.


Our Jabra Xpress and Jabra Direct software will keep your headset up-to-date and running as smoothly as the day you unboxed it, for many years to come.

Protect your focus

The built-in busylight on Engage 55 helps you wave goodbye to interruptions. Automatically glowing red when you’re on a call, it shows anyone nearby that you’re in ‘do not disturb’ mode.

Ready when you are

With up to 13 hours1 of battery life, you’re unlikely to run out of juice mid-flow. But in the unlikely event that you do hear the dreaded ‘battery low’, easy in-call charging2 means you’ll never drop a call. Simply plug the cable in and carry on the conversation.


1 Battery life for stereo and mono models is up to 13 hours. Battery life for convertible model is up to 9 hours. 2 Stereo and mono variants. Not recommended for convertible model.

Made for you (yes, you)

Because everyone’s preferences are different, Engage 55 is available in three different wearing styles to suit any working preference, with a stereo, mono and a convertible model that comes with an earhook, neckband and headband, so you can pick the style that suits you best.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Titanium
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra SafeTone, Jabra Safetone G616
HD voice
Yes
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone frequency
100 - 7300 Hz
Microphone direction type
Unidirectional
Number of microphones
2
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
13 h
Talk time
13 h
Charging source
USB
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight
57 g
Packaging data
Package width
173.5 mm
Package depth
63 mm
Package height
203 mm
Packaging content
Charger
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Carrying case
Yes
Pouch
Yes
Accessories included in set
Neck strap
Quantity
1
Other features
Automatic volume adjustment
Yes
Call management
Yes
Multi handset capability
4
Type
US telephone handset
Digital Signal Processing (DSP)
Yes