location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 935 MS, Korea

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 935 MS, Korea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
935-15-503-107
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016703
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 22:02:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra PRO 935 MS, Korea
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simple desk phone connectivity for an ideal first wireless headset
  • - Noise cancelling microphone and HD voice deliver better customer conversations
  • - All-day use around the office, with 8 hours’ battery time, and up to 120 meters/395 feet range
  • - Optimized for use with all leading desk phones
  • - Easy to deploy and manage. Pre-charged base enables you to make calls straight away
Long product name Jabra PRO 935 MS, Korea :
The long product name of Jabra PRO 935 MS, Korea. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra PRO 935 MS, Korea
More>>>
Jabra PRO 935 MS, Korea:
The official description of Jabra PRO 935 MS, Korea as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, an all-in-one wireless solution.

Wireless headset series optimised for use with all leading desk phones and softphones. Some variants enable pairing with mobile devices, desk phones and softphones.

Short summary description Jabra PRO 935 MS, Korea:
This short summary of the Jabra PRO 935 MS, Korea data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra PRO 935 MS, Korea, Wireless, Office/Call center, 150 - 7000 Hz, 27 g, Headset, Black

Long summary description Jabra PRO 935 MS, Korea:
This is an auto-generated long summary of Jabra PRO 935 MS, Korea based on the first three specs of the first five spec groups.

Jabra PRO 935 MS, Korea. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 100 m. Weight: 27 g. Product colour: Black

Wireless headset range

Bring your conversation to the coffee machine, colleague or private room. The Jabra PRO 900 DECT variants give you the wireless freedom to walk and talk at up to 120 metres of range (or 100 metres for Bluetooth variants).

World-class sound

Lifelike conversations require great, ambient-noise reducing speakers and a noise-cancelling microphone that also avoids air shocks. With Jabra PRO 900, you can get both – and choose between a range of mono and duo variants.

Easy to use with all-day battery

The Jabra PRO 900 is easy to set up and get started. Each headset comes with a pre-connected charging base so you can make calls straight away. With up to 12 hours of battery time, you’ll never have to worry about running out.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
No
Number of simultaneously connected devices (max)
2
HD voice
Yes
Certification
CE, FCC, IC, UL, SRRC, TELEC, EAC, NCC, IDA, RoHS, Reach, KCC, ETA, ACMA, EMC, SIRIM, NTC, DGPosTel
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
100 m
Headphones
Maximum input power
20 mW
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
91 dB
Driver unit
2.8 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station dimensions (W x D x H)
76 x 118 x 29 mm
Base station weight
165 g
Battery
Battery operated
Yes
Battery type
Built-in battery
Talk time
12 h
Battery charge indicator
Yes
Battery recharge time
3 h
Standby time
168 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
50 mm
Depth
131 mm
Height
18 mm
Weight
27 g
Packaging data
Package width
185 mm
Package depth
138.5 mm
Package height
67.5 mm
Packaging content
Charging stand
Yes
AC adapter included
Yes
Quick start guide
Yes
Wireless receiver interface
USB
Warranty card
Yes
Cables included
USB
Base station
Yes
Ear pad material
Leatherette
Technical details
Removable head-band
Yes
Supplier features
Charging time
180 min
Other features
Voice guidance
Yes
Call management
Yes
Charging base
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra Pro 900 Replacement Headset without NFC Jabra Pro 900 Replacement Headset without NFC
(show image)
14401-13 Jabra Pro 900 Replacement Headset without NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro900 Replacement Headset with NFC Jabra Pro900 Replacement Headset with NFC
(show image)
14401-12 Jabra Pro900 Replacement Headset with NFC 0.00
(excl. VAT)
0 (incl. VAT)