Jabra logo

Jabra Talk 45 - Black with car charger

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26577
Info modified on:
15 Oct 2024, 21:39:23
Bullet Points Jabra Talk 45 - Black with car charger:
  • - Up to 6 hours battery life
  • - Great for calls on the go
  • - Up to 30m wireless range
  • - Connect to up to 2 devices
  • - Built to last
  • - 1 year limited warranty
  • - Omni-directional microphone
  • - Jabra App supported
  • - In-ear wearing style
  • - Up to 8 days standby
Long product name Jabra Talk 45 - Black with car charger:

Jabra Talk 45 - Black with car charger

Jabra Talk 45 - Black with car charger:

Jabra Talk 45 mono Bluetooth headphones are engineered for crystal-clear calls with noise cancellation. Enjoy high definition, 2-microphone wireless calls with an omni-directional microphone and HD Voice, and stream GPS directions, music and podcasts. Up to 6 hours of battery and up to 8 days of standby time. Access Siri® and Google Assistant™ at the touch of a button.

Engineered for noise cancellation and voice control, Talk 45 is an award-winning mono headset for those who want HD sound and the ability to block out disruptive noise. Enjoy HD Voice, 2-microphone technology, and Jabra noise cancellation that gives you noise-free calls even in loud environments. Your Digital Assistant is just one touch away with Jabra Voice Control and a dedicated button for Siri® and Google Assistant™.* Streams music, podcasts, and GPS directions from your smartphone, and offers up to 6 hours of calls/10 days of standby time.

Short summary description Jabra Talk 45 - Black with car charger:

Jabra Talk 45 - Black with car charger, Wireless, 200 - 8000 Hz, Calls/Music, 7.2 g, Headset, Black

Long summary description Jabra Talk 45 - Black with car charger:

Jabra Talk 45 - Black with car charger. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 200 - 8000 Hz. Wireless range: 30 m. Weight: 7.2 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.