location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Halo Free Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Halo Free Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97900000-40
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:55:11
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-97900000-40 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-97900000-40 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Halo Free Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GN Group – pioneers in sound, from wireless headphones to hearing aids
  • - Siri® and Google™ now with one-touch activation button
  • - Three different wearing styles for a perfect fit
  • - Water resistant for life on the go and in any environment
  • - Wireless calls or music with 8mm speakers for rich bass and crisp tones
  • - Amazing sound
  • - Lock-in, stay-in earbud design
  • - Siri® and Google Now™ with one touch
  • - Wind and water resistant
Long product name Jabra Halo Free Black :
The long product name of Jabra Halo Free Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Halo Free Black
More>>>
Jabra Halo Free Black:
The official description of Jabra Halo Free Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Halo Free are Bluetooth® headphones that stay in place throughout the day – whatever you are doing.

Short summary description Jabra Halo Free Black:
This short summary of the Jabra Halo Free Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Halo Free Black, Wireless, 20 - 20000 Hz, Sports, 17 g, Headset, Black

Long summary description Jabra Halo Free Black:
This is an auto-generated long summary of Jabra Halo Free Black based on the first three specs of the first five spec groups.

Jabra Halo Free Black. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 17 g. Product colour: Black

Three wearing styles for a perfect fit

The three wearing styles are easily interchangeable with the EarGels™, EarHooks™ and EarWings™ included. Whether you’re handling calls or listening to music on the go, Halo Free adapts to your needs by remaining comfortably in place wherever you are, whatever you are doing.

Take your calls anywhere

With the enhanced microphone in Jabra Halo Free, being efficient has never been so easy for those with an on-the-go lifestyle. Halo Free is dust and water resistant, giving you the freedom to take calls no matter where you are. So come rain or snow, you can still be confident of getting things done.

Be on top of your day

Jabra Halo Free allows you to optimise your time, so you don’t have to constantly reach for your phone when you need to make a call or schedule an appointment. With just one touch of a button, you can activate Siri® or Google Now™ to give your phone the command you need.
For those with an Android phone, Jabra Halo Free can also read out your calendar notifications, emails, text messages, and social media messages.

Amazing sound

Enjoy great sound wherever life takes you. Jabra Halo Free features 8 mm speakers that deliver rich bass and crisp tones, giving you an amazing sound experience whether you’re on a call or listening to music.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Protection features
Dirt resistant, Drop proof, Temperature proof
International Protection (IP) code
IP54
Phonebook access profile (PBAP)
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Certification
FCC, IC, EAC, KCC, TELEC, NCC, SRRC, REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP
Bluetooth version
4.1
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
70 - 6800 Hz
Wireless range
10 m
Headphones
Maximum input power
10 mW
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
94 dB
Driver unit
8 mm
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
70 - 15000 Hz
Microphone sensitivity
-42 dB
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
5 h
Talk time
5 h
Battery recharge time
2 h
Charging source
USB
Standby time
350 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
15 mm
Depth
32.3 mm
Height
25.3 mm
Weight
17 g
Packaging data
Package width
37.5 mm
Package depth
92 mm
Package height
181 mm
Packaging content
Charger
Yes
Quick start guide
Yes
Cables included
USB
Accessories included in set
3 sizes gel eartips
Quantity
1
Supplier features
Material
Polycarbonate (PC), Polypropylene (PP), Silicone, Thermoplastic elastomer (TPE)
Certificates
Compliance certificates
CE, RoHS
Technical details
Removable earhook
Yes
Other features
Auto power off
Yes
Digital Signal Processing (DSP)
Yes