Jabra logo

Jabra MOVE BT HDST, Gold

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33010
Info modified on:
10 Aug 2024, 07:11:49
Bullet Points Jabra MOVE BT HDST, Gold:
  • - Listen to your tunes and never miss a call.
  • - Ultra-lightweight and adjustable headband fits all head shapes.
  • - Durable stainless steel headband and dirt-resistant fabric for life on the move.
  • - Connects to all Bluetooth-ready devices - phones, computers, tablets and more; includes optional cord so you can use your headphones on flights.
  • - Up to 8 hours of talk time and up to 12 days of standby time
  • - Connects to all Bluetooth ready devices - phones, computers, tablets and more; includes optional cord so you can use your headphones on flights
  • - Durable stainless steel headband and dirt resistant fabric for life on the move
  • - Listen to your tunes and never miss a call
  • - Ultra-lightweight and adjustable headband fits all head-types
  • - Up to 8 hours talk time/music time and up to 12 days standby time
Long product name Jabra MOVE BT HDST, Gold:

Jabra MOVE BT HDST, Gold

Jabra MOVE BT HDST, Gold:

Great wireless sound and ultra-light


Optional 3.5 mm cable.
Music and call control
8 hours of wireless music time

Clean Scandinavian design meets crisp digital sound. Get a perfect fit with the ultra-light, comfortable headband. Choose from three modern colours: Cayenne Red, Cobalt Blue, and Coal Black.

Short summary description Jabra MOVE BT HDST, Gold:

Jabra MOVE BT HDST, Gold, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 150 g, Headset, Black, Gold

Long summary description Jabra MOVE BT HDST, Gold:

Jabra MOVE BT HDST, Gold. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 150 g. Product colour: Black, Gold

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.