location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Talk 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92200900-20
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:38:55
The date of the most recent change of this product data-sheet in Icecat.
Jabra 100-92200900-20 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Talk 15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 6 hours battery life
  • - Great for calls on the go
  • - Up to 10m wireless range
  • - Connect to up to 2 devices
  • - Built to last
  • - One year limited warranty
  • - Omni-directional microphone
  • - Voice guidance
  • - In-ear wearing style
  • - Up to 14 days standby
Long product name Jabra Talk 15 :
The long product name of Jabra Talk 15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Talk 15
More>>>
Jabra Talk 15:
The official description of Jabra Talk 15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Talk 15 mono Bluetooth headphones are engineered to keep conversations simple. Enjoy high-quality wireless calls, stream GPS and media, and experience up to 6 hours of battery and 14 days of standby time.

Engineered to keep conversations simple, the Talk 15 is a mono headset for those who want high-quality calls and the ability to wirelessly stream music, podcasts and GPS directions from their smartphone. Enjoy reliable Bluetooth calls and up to 6 hours of calls and 8 days of standby time.

Short summary description Jabra Talk 15:
This short summary of the Jabra Talk 15 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Talk 15, Wireless, 300 - 7000 Hz, Car/Home office, 8.9 g, Headset, Black, Chrome

Long summary description Jabra Talk 15:
This is an auto-generated long summary of Jabra Talk 15 based on the first three specs of the first five spec groups.

Jabra Talk 15. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car/Home office. Headphone frequency: 300 - 7000 Hz. Wireless range: 10 m. Cable length: 0.3 m. Weight: 8.9 g. Product colour: Black, Chrome

Calls made clear

Enjoy clear calls with a high-quality microphone and speaker that are optimised to make conversations clear.

Stream GPS and media

Talk 15 gets the most out of your media, allowing you to wirelessly stream GPS directions, music and podcasts from your mobile phone.

Long-lasting wireless calls

With up to 6 hours of calls and up to 14 days of standby time, make reliable Bluetooth wireless calls throughout the day on a single charge.

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Car/Home office
Headset type
Monaural
Product colour *
Black, Chrome
Operating keys
Answer/end call, Mute, Volume +, Volume -
Control unit type
On-ear control unit
Control type
Buttons
Cable length
0.3 m
LED indicators
Yes
Sound pressure level (max)
108 dB
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Certification
IC, SRRC, IMDA, NCC, TELEC, ACMA, RADCOMM, ETA, SIRIM, SDPPI, NTC, ICASA, NOM
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
3.0
Wireless range
10 m
Headphones
Maximum input power
10 mW
Ear coupling *
Intraaural
Headphone frequency
300 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
108 dB
Driver unit
1.1 cm
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Microphone
Number of microphones
1
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
80 mAh
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
USB
Standby time
336 h
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 35 °C
Sustainability
Sustainability certificates
California Energy Commission (CEC)
Weight & dimensions
Width
16.6 mm
Depth
53.5 mm
Height
24.2 mm
Weight
8.9 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Accessories included in set
3 sizes gel eartips
Eartips material
Silicone
Quantity
1
Technical details
Removable earhook
Yes
Easy pairing
Yes
Compliance certificates
CB, CE, EAC, Federal Communications Commission (FCC), KCC, REACH, RoHS
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Polypropylene (PP), Silicone, Thermoplastic elastomer (TPE)
Other features
Automatic volume adjustment
Yes
Voice guidance
Yes
Voice guidance languages
English
Call management
Yes
Voice control
Yes
Digital Signal Processing (DSP)
Yes