location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra TALK BT HDST

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra TALK BT HDST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92200100-36
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 03:04:03
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-92200100-36 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra TALK BT HDST
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HD Voice for clear conversations and exceptional sound quality.
  • - Stream GPS and music directly to headset. Connects to 2 Bluetooth devices at the same time.
  • - Flexible eargels for maximum comfort.
  • - Up to 9 hours of battery to let you talk all day.
  • - Intuitive design that is easy to use with the on/off slide control, a dedicated battery LED to inform you when you need to recharge, and a Bluetooth LED to confirm your connection.
Long product name Jabra TALK BT HDST :
The long product name of Jabra TALK BT HDST. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra TALK BT HDST
More>>>
Jabra TALK BT HDST:
The official description of Jabra TALK BT HDST as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the best of sound and user-friendliness with this Bluetooth headset.

Short summary description Jabra TALK BT HDST:
This short summary of the Jabra TALK BT HDST data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra TALK BT HDST, Wireless, Calls/Music, 9.5 g, Headset, Grey, Silver

Long summary description Jabra TALK BT HDST:
This is an auto-generated long summary of Jabra TALK BT HDST based on the first three specs of the first five spec groups.

Jabra TALK BT HDST. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 9.5 g. Product colour: Grey, Silver

Crystal clear sound

Every call will come through in HD quality*, giving you crisp, clear sound without disruptions. The Jabra Talk also uses digital signal processing and a noise filtering mic to make sure the other party hears only your voice.
*Device dependent

Connect 2 devices at the same time

>With the Multiuse™ feature, you can easily connect to two devices at the same time. When one of them rings, the Jabra Talk will automatically stream the right call when you answer. If a new call comes through on the other phone, you’ll get an alert and the option to pick it up.

Easy to use

Jabra Talk is designed for new Bluetooth users and comes with an intuitive on/off slider button. The volume automatically adjusts to adapt to your environment. You also get spoken updates when the Jabra Talk is connected or when the battery is running low.

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Grey, Silver
Volume control
Button
Control unit type
On-ear control unit
LED indicators
Yes
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Certification
CE, FCC, IC, GOST, RoHS, REACH
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
3.0
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Impedance
32 Ω
Driver unit
1.1 cm
Microphone
Microphone type *
Boom
Microphone frequency
300 - 3000 Hz
Microphone input impedance
14 Ω
Microphone direction type
Omnidirectional
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Rechargeable battery
Yes
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
USB
Standby time
192 h
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 35 °C
Weight & dimensions
Width
16.6 mm
Depth
53.5 mm
Height
24.2 mm
Weight
9.5 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Eartips material
Silicone
Technical details
Removable earhook
Yes
Easy pairing
Yes
Supplier features
Material
ABS, Polycarbonate (PC)
Other features
Automatic volume adjustment
Yes
Voice guidance
Yes
Voice guidance languages
English
Call management
Yes
Input frequency
50/60 Hz
Battery level indicator
Yes
Input voltage
100 - 240 V
Voice control
Yes
Digital Signal Processing (DSP)
Yes