Jabra logo

Jabra Freeway Recertified (NA)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39648
Info modified on:
10 Aug 2024, 06:36:44
Bullet Points Jabra Freeway Recertified (NA):
  • - Refurbished by Jabra – 180 day warranty
  • - Speakerphone for the car with rich and crisp sound with 3 speakers, HD Voice Ready, Virtual Surround Sound and dual microphone background noise reduction technology
  • - Use your voice to make and take calls completely hands-free; announces the name of the incoming caller
  • - FM Transmitter sends music and calls from mobile phone to car radio
  • - Up to 14 hours of talk time, up to 960 hours (40 days) of standby time, podcasts and directions from GPS applications
Long product name Jabra Freeway Recertified (NA):

Jabra Freeway Recertified (NA)

Jabra Freeway Recertified (NA):

The Jabra Freeway speakerphone delivers in-the-car quality audio performance – so you can keep your eyes on the road and your hands on the wheel. The Freeway turns on when you get in the car and features voice control call screening, turning your car into your private conference room.

Our best in-car speakerphone. Block outgoing noise and enjoy crystal clear calls. Enjoy music with 3-speaker virtual surround sound, or use the FM transmitter to play your tunes directly through the car’s sound system. Jabra Freeway turns on and connects automatically, gives you voice guidance, and tells you who’s calling, so that you can stay fully focused on the road.

Short summary description Jabra Freeway Recertified (NA):

Jabra Freeway Recertified (NA), Mobile phone, Black, Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), 10 m, GOST, 300 - 18000 Hz

Long summary description Jabra Freeway Recertified (NA):

Jabra Freeway Recertified (NA). Device type: Mobile phone, Product colour: Black, Material: Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC). Frequency range: 300 - 18000 Hz, Impedance: 4 Ω. Microphone direction type: Omnidirectional, Microphone sensitivity: 16 dB. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, PBAP. Power source type: Battery, Cigar lighter, Input voltage: 12 - 24 V, Output current: 0.8 A

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.