Lenovo logo

Lenovo ThinkStation P7 Intel Xeon W w5-3435X 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4500 Windows 10 Pro for Workstations Tower Workstation Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37247
Info modified on:
04 Oct 2024, 13:13:10
Bullet Points Lenovo ThinkStation P7 Intel Xeon W w5-3435X 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4500 Windows 10 Pro for Workstations Tower Workstation Black, Red:
  • - Intel Xeon w5-3435X, 16C (16P + 0E)/32T, 3.1/4.7GHz, 45MB
  • - 4x 16GB RDIMM DDR5-4800 ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - 1x NVIDIA RTX A4500 20GB
  • - Windows 11 Pro for Workstations
Warranty:
3-year, Onsite + 3Y Premier TS WHB (CPN)
Long product name Lenovo ThinkStation P7 Intel Xeon W w5-3435X 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4500 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Intel Xeon w5-3435X, 16C (16P + 0E)/32T, 3.1/4.7GHz, 45MB, 4x 16GB RDIMM DDR5-4800 ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, 1x NVIDIA RTX A4500 20GB, Windows 11 Pro for Workstations

Lenovo ThinkStation P7 Intel Xeon W w5-3435X 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4500 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Staggering single-socket tower of power
- Rack-optimized for desktop environment & data center flexibility
- Advanced thermal design in an Aston Martin-inspired chassis, ISV-certified
- Breakthrough new computing architecture in a single-socket platform
- Powered by Intel® Xeon® W-Series processor, optional 3x discrete graphics 
- Front drive access, hot-swap drives, tool-less serviceability, & easy to upgrade

Short summary description Lenovo ThinkStation P7 Intel Xeon W w5-3435X 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4500 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Lenovo ThinkStation P7, 3.1 GHz, Intel Xeon W, w5-3435X, 64 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P7 Intel Xeon W w5-3435X 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4500 Windows 10 Pro for Workstations Tower Workstation Black, Red:

Lenovo ThinkStation P7. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor model: w5-3435X. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A4500. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black, Red

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.