location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14J0001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - A4 11 ppm
  • - Colour copying Colour scanning
  • - 4.6 kg
Warranty: 1 year
Long product name Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm :
The long product name of Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X75 ALL-IN-ONE 11PPM 2400X1200DPI NL (PC)
More>>>
Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm:
The official description of Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The X75 is no bigger than a regular printer, but allows you not just to print, but to copy and scan as well. It is small enough to fit on a standard shelf or in narrow areas, easy enough to be used by the entire family. The X75 is the perfect creative tool for all your print, scan and copy requirements. The X75 is the future of Personal Printing!

Short summary description Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm:
This short summary of the Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X75, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm:
This is an auto-generated long summary of Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm based on the first three specs of the first five spec groups.

Lexmark X75. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Scanning
Scanning *
Colour scanning
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Performance
Mac compatibility
Yes
Minimum system requirements
Win98/Me: Pentium 200Mhz, 64MB RAM, 286MB Hard Disk space; Win2000: Pentium 200Mhz, 128MB RAM, 286MB Hard Disk space; WinXP: Pentium 300Mhz, 128MB RAM, 500MB Hard Disk space; Mac OS 9.2: G3 300Mhz, 64MB RAM, 250MB Hard Disk space; Mac OS 10.0, 10.1: G3 300Mhz, 128MB RAM, 250MB Hard Disk space
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.6 kg
Packaging content
Bundled software
Installation CD including Printer Drivers, Scan & Copy center, OCR software, Photo Editor, Fax software (Windows only), User Guide
Other features
Standard input trays
A4, A5, A6, B5, Letter, Legal, Executive, Postcard, Photo (4x6"), Index (3x5"), Hagaki, Banner (Letter & A4), multiple envelope sizes
Dimensions (WxDxH)
460 x 337 x 168 mm
Power requirements
200-240V, 50/60Hz
Compatible operating systems
Microsoft Windows 98 SE/Me/2000/XP; Mac OS 9.2/10.0/10.1
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:36
Uk has collected 5 expert reviews for Lexmark X75 Inkjet A4 2400 x 1200 DPI 11 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2013-08-31 01:22:36
Print, scan, copy and fax with the good-value X75.
0%
hardwarecentral.com
Updated:
2013-08-31 01:22:36
A bit over a year ago, we...
0%
pcmag.com
Updated:
2013-08-31 01:22:36
Lexmark X75 PrinTrio ($150 street) is different. Its a sleek MFP that looks more like a piece of modern art than a computer peripheral. Although performance is somewhat sluggish, its excellent text output, good image quality, sheer simplicity, tiny footpr...
80%