location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82M10008US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713975742 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 17:03:40
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - AMD 3000 3015Ce (4MB Cache, 1.2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch
  • - 8GB (1600MHz) DDR4-SDRAM & 64GB eMMC
Warranty: 1-year, Depot
Long product name Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey :
The long product name of Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD 3000 3015Ce (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, AMD Radeon Graphics, WLAN, Webcam, ChromeOS
More>>>
Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
The official description of Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connectivity for a new world of learning
The Lenovo 14e Chromebook Gen 2 is designed to help students and teachers thrive in a fast-changing environment. Built on the popular Chrome platform and powered by AMD, it gives teachers access to hundreds of educational apps like G Suite for Education and the Chromebook App Hub. Tough but portable, this student workhorse offers robust connectivity and a battery that lasts all day and more.

Short summary description Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
This short summary of the Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 14e, AMD 3000, 1.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of Lenovo 14e AMD 3000 3015Ce Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo 14e. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD 3000, Processor model: 3015Ce, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Design
Colour name
Storm grey (top) Dark grey (bottom)
Product type *
Chromebook
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD 3000
Processor model *
3015Ce
Processor cores
2
Processor boost frequency
2.3 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Camera
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
US English
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
16 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3, TCO
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Weight & dimensions
Width
325 mm
Depth
223 mm
Height
17.7 mm
Weight *
1.45 kg