location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips XW9384/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XW9384/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW9384/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389030932
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 20:30:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips XW9384/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry&wet Bagless Black
  • - Vacuum air filtering: Cyclonic Multi cyclonic
  • - Removable handheld vacuum
  • - Wet mopping
  • - Battery Lithium-Ion (Li-Ion) 25.2 V Runtime: 45 min
More>>>
Short summary description Philips XW9384/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black:
This short summary of the Philips XW9384/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips XW9384/01, Stick vacuum, Bagless, Black, 0.45 L, 0.4 L, Dry&wet

Long summary description Philips XW9384/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black:
This is an auto-generated long summary of Philips XW9384/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Black based on the first three specs of the first five spec groups.

Philips XW9384/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Multi cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Width: 270 mm, Depth: 250 mm, Height: 1140 mm. Vacuum brushes included: Roller brush, Mini turbo brush

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Product colour *
Black
Clean water tank capacity
0.45 L
Dirty water tank capacity
0.4 L
Removable handheld vacuum *
Yes
Performance
Cleaning type *
Dry&wet
Vacuum air filtering *
Cyclonic
Dirt separating method *
Multi cyclonic
Air filtration stages quantity
3
Suitable for all types of surface
Yes
Turbo
Yes
Area cleaned per battery charge
185 m²
Display type
LCD
Built-in LED lighting
Yes
Performance
Maximum airflow
840 l/min
Wet mopping
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
25.2 V
Runtime
45 min
Runtime with motorized brush (high speed)
25 min
Charging time
4 h
Weight & dimensions
Width
270 mm
Depth
250 mm
Height
1140 mm
Weight
4.2 kg
Packaging content
Vacuum brushes included
Roller brush, Mini turbo brush
Floor nozzle included
Yes
Crevice tool
Yes
Parking station
Yes