Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Maximum weight capacity: 18.100 kg
- - Wall
- - Black
Warranty:
5-year warranty
Long product name Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black
:
HD Combo Arm, Black
The long product name of Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HD Combo Arm, Black
More>>>
Short summary description Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black:
This short summary of the Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black data-sheet is auto-generated and uses the product title and the first six key specs.
Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black, 18.100 kg, Black
Long summary description Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black:
This is an auto-generated long summary of Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black based on the first three specs of the first five spec groups.
Ergotron HD Series Swivel-Arms HD Combo Arm / Vertical Mount Base, Black. Maximum weight capacity: 18.100 kg. Product colour: Black