location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Attachment Options
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hardware Kit for Base (4) concrete stud anchors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-018 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833007213 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 14:12:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors :
The long product name of Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hardware Kit for Base for attaching base to concrete surface
More>>>
Short summary description Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors:
This short summary of the Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors, 9.5 x 95, 500 g

Long summary description Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors:
This is an auto-generated long summary of Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors based on the first three specs of the first five spec groups.

Ergotron Attachment Options Hardware Kit for Base (4) concrete stud anchors. Dimensions (WxDxH): 9.5 x 95. Weight: 500 g

Brand Image Product code Product Stock Price from
Ergotron

Ergotron Attachment Options Wall/Bench Mounting Kit for 3" x 3" Post Grey
(show image)
97-011-100 Wall/Bench Mounting Kit for 3" x 3" Post 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 3" x 3" Post Peripheral Bracket. Grey
(show image)
60-158-100 3" x 3" Post Peripheral Bracket. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 48" Post, 3" x 3". Grey
(show image)
20-075-100 48" Post, 3" x 3". Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Bracket to Mount Universal Arm to 3"x3" Post Grey
(show image)
60-154-100 Bracket to Mount Universal Arm to 3"x3" Post 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Wall/Bench Mounting Kit for 2" x 2" Post Grey
(show image)
97-012-100 Wall/Bench Mounting Kit for 2" x 2" Post 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Base for 3"x 3" Poles Grey
(show image)
60-360-100 Base for 3"x 3" Poles 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 3" x 3" Post Mounting Solutions Bracket Grey
(show image)
60-366-100 3" x 3" Post Mounting Solutions Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)