Bullet Points Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - SPECIFICATION: Genuine Xerox Part: 006R04617 ; Page Yield: 6000 Pages.
- - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges.
- - OPTIMAL: Original Xerox cartridges made by Xerox for Xerox® VersaLink® C620 Color Printer/C625 Color Multifunction Printer printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working.
- - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives.
- - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards.
Long product name Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617
:
The long product name of Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Xerox Genuine Xerox® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617
More>>>
Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617:
The official description of Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Xerox Genuine Xerox® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.
Short summary description Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617:
This short summary of the Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617, 6000 pages, Cyan, 1 pc(s)
Long summary description Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617:
This is an auto-generated long summary of Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617 based on the first three specs of the first five spec groups.
Xerox Genuine ® VersaLink® C620 Color Printer/C625 Color Multifunction Printer Cyan Standard capacity Toner Cartridge (6000 Pages) - 006R04617. Colour toner page yield: 6000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)