Lenovo logo

Lenovo L27e-40 27" FHD Monitor, Cloud Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93420
Info modified on:
11 Oct 2024, 11:06:34
Bullet Points Lenovo L27e-40 27" FHD Monitor, Cloud Grey:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED VA
  • - 4ms, 16:9, 300cd/m², 3000:1
  • - VGA, HDMI
Warranty:
3-year
Long product name Lenovo L27e-40 27" FHD Monitor, Cloud Grey:

68.6cm (27") Full HD 1920 x 1080 W-LED VA, 16:9, 300cd/m², 16.7M, 4ms, 178°/178°, 3000:1

Lenovo L27e-40 27" FHD Monitor, Cloud Grey:

Lenovo’s L27e-40 Monitor is primed for productivity and crafted to entertain. Its high-resolution, 1920 x 1080, FHD display ensures that all your work images, documents, and movies look crystal-clear. Don’t miss a thing on excel sheets and other work documents on the expansive 27-inch screen. With its wide viewing angles, the VA panel lets you easily collaborate with colleagues or enjoy movies with your friends and family. The 3-side NearEdgeless display design means that you get a lot more screen real estate packaged into a smaller form factor when compared to traditional 27-inch monitors. Working on color-critical work is also possible, using the 72% NTSC color space coverage of the panel. Gaming on the Lenovo L27e-40 is a great experience with its support for AMD FreeSync and fast 100 Hz refresh rate. The availability of a vast selection of ports including two HDMI and a VGA allows you to connect multiple devices to your monitor, eliminating the need to remove and plug-in devices when you decide to use any other device such as a console. Keep your desk setup looking clean and minimal with the display’s 7.0 mm slim head, stylish stand, and cloud grey color. Get rid of all cable clutter using the cable management and phone stand that is built into the monitor’s base and stand. Adjusting your screen’s basic and advanced settings is now more accessible with Lenovo’s Artery Software. Your eyes stay protected from strain and harmful blue light while you work or play, thanks to the Eyesafe 2.0 and TÜV Hardware Low Blue Light certifications. The use of 85% recycled resin in the product plastic makes this monitor more environmentally friendly. The Lenovo L27e-40 Monitor is made to perfectly complement both your workflow and your work breaks.

Short summary description Lenovo L27e-40 27" FHD Monitor, Cloud Grey:

Lenovo L27e-40 27" FHD Monitor, Cloud Grey, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Grey

Long summary description Lenovo L27e-40 27" FHD Monitor, Cloud Grey:

Lenovo L27e-40 27" FHD Monitor, Cloud Grey. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.