Lexmark logo

Lexmark 2480 Forms printer dot matrix printer 240 x 144 DPI 720 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106619
Info modified on:
04 Mar 2020, 13:49:34
Warranty:
One Year on-site warranty
Long product name Lexmark 2480 Forms printer dot matrix printer 240 x 144 DPI 720 cps:

Forms Printer 2480 240 x 144 dpi Parallel and USB

Lexmark 2480 Forms printer dot matrix printer 240 x 144 DPI 720 cps:

- New two-layer operator panel for easier access to all printer functions
- 240 x 144 dpi print quality
- 300 million character printhead at 14 dots per character
- Parallel and USB interface
- One Year on-site warranty

Short summary description Lexmark 2480 Forms printer dot matrix printer 240 x 144 DPI 720 cps:

Lexmark 2480 Forms printer, 720 cps, 240 x 144 DPI, 510 cps, 53 dB, 8 kg, 492 x 290 x 195 mm

Long summary description Lexmark 2480 Forms printer dot matrix printer 240 x 144 DPI 720 cps:

Lexmark 2480 Forms printer. Maximum print speed: 720 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 510 cps. Sound pressure level (printing): 53 dB. Weight: 8 kg. Dimensions (WxDxH): 492 x 290 x 195 mm, Media types supported: Multi-part forms - 1+5 Parts, Single-part forms, Forms / Paper, Fonts included: Fast Draft, Draft, Courier, Gothic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.