EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS49CG954EUXEN user manual
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming 124.5 cm (49") LED VA
- - Dual QHD 5120 x 1440 pixels 32:9
- - 240 Hz 1 ms 450 cd/m² 2500:1
- - AMD FreeSync Flicker-free technology
- - G 45 kWh 45 W
More>>>
Short summary description Samsung Odyssey G9 G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black:
This short summary of the Samsung Odyssey G9 G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Odyssey G9 G95C, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, LED, 1 ms, Black
Long summary description Samsung Odyssey G9 G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black:
This is an auto-generated long summary of Samsung Odyssey G9 G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black based on the first three specs of the first five spec groups.
Samsung Odyssey G9 G95C. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black