Canon logo

Canon FAX-B820 fax machine Inkjet 14.4 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71120
Info modified on:
21 Oct 2022, 10:14:32
Long product name Canon FAX-B820 fax machine Inkjet 14.4 Kbit/s:

FAX-B820 Standard Facsimile with handset

Canon FAX-B820 fax machine Inkjet 14.4 Kbit/s:

Get efficient faxing in an affordable, stylish and compact unit. The FAX-B820 provides superior quality output with a large memory, an Ink Saver mode to cuts costs and easy voice recognition dialling.

Flawless faxing performance at a perfect price
Profit from affordable and efficient faxing with the FAX-B820. A high capacity fax memory, unique voice recognition dialling and ease of use are complemented by Canon's renowned Bubble Jet printing quality.

More memory for worry–free faxing

A high capacity 120-page fax memory ensures worry-free faxing. All your incoming faxes are stored safely in memory should paper or ink run out during the evening or weekend - for printing out later. Also outgoing faxes can be scanned in advance, enabling labour-saving sending from memory.

Simply talk to send a fax

Voice recognition dialling increases ease and efficiency. With Canon's unique UCanTalk® technology, simply pre–programme the names of people you fax most often - and then sending out a fax is as simple as pushing one button and saying their name.

High quality for flawless faxing

Make sure your clients benefit from the best quality. When you're transmitting diagrams, fine text and even photos, Canon's exclusive UHQ (Ultra High Quality) image processing technology, with 64 grey scale levels, ensures great depth and clarity. You can even use your fax as a copier, capturing details accurately.

Costs saving features

Transmission time is a fast 6 seconds per page1, to help cut down your phone costs. Furthermore, a special Ink Saver mode allows you to almost double the amount of pages you can receive reducing ink costs.

Quick and easy operation

A 15-page ADF (Automatic Document Feeder) allows you to send large faxes more easily, without the need to split them. 9 one-touch and 70 coded keys accelerate operation for all the numbers you call most often. A clear control panel ensures easy faxing and phone numbers for incoming calls are clearly shown on the LCD display and stored in memory for quick redialling. An external answering machine can be easily connected to the FAX-B820 and a built-in handset enables convenient telephone use.

Stylish and compact

Attractive in any surroundings, this stylish and compact fax machine fits neatly on the smallest desktop. You save on installation space and can be sure of high quality faxing and sheer simplicity.

Short summary description Canon FAX-B820 fax machine Inkjet 14.4 Kbit/s:

Canon FAX-B820, Inkjet, 14.4 Kbit/s, 6 sec/page, MH, MMR, MR, 80 locations, 0.64 cpm

Long summary description Canon FAX-B820 fax machine Inkjet 14.4 Kbit/s:

Canon FAX-B820. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 0.64 cpm. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets, Standard output capacity: 50 sheets. Fax memory: 120 pages. Noise level: 50 dB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.