location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR1570F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9573A029
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 15 ppm
  • - Mono faxing
  • - Internal memory: 16 MB
  • - 24 kg
Long product name Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm :
The long product name of Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iR 1570F
More>>>
Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm:
The official description of Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The space-saving design of the iR 1570F combines a fast digital copier, top quality laser printer and high performance fax in one compact machine, meeting all your communication requirements effortlessly.

Features
- Digital copying, laser printing and faxing
- Laser copy quality (600x600dpi, 1200x600dpi enhanced)
- High print resolution (600x600dpi, 2400x600dpi enhanced)
- Fast 15 ppm output for enhanced productivity
- Optional network printing

No toner supplied with printer from the start.

Further Information

Boost Overall Productivity
Work turnover in a small office or home office can be far more demanding than within larger organisations. You have to get through more business in less time and with fewer staff. That's where the iR 1570F can deliver. Whatever your workload, network printing, copying and faxing is right at hand at a fast 15 pages per minute in one compact unit

Exceptional Print and Copy Quality
You're judged by the quality of your work. While content comes first, presentation is crucially important. To make sure that you benefit from the best looking prints, the iR 1570F has a high resolution of up to 2400 x 600dpi (enhanced). A Text/Photo mode automatically distinguishes between photos and text in the document and adjusts the copy contrast for the finest results. But you don't just get improved quality, you also save money. An efficient toner refill system ensures toner is no longer wasted - and a toner saving mode reduces running costs even further.

Save on Time and Effort
You can make copies and receive a fax all at the same time with the iR 1570F. You also have the benefit of worry-free printing, should paper or toner run out, incoming faxes are safely stored in the large 255-page fax memory. Out going faxes can be scanned at 17 pages per minute whilst a super G3 modem transmits faxes at a fast 3 seconds per page, thus reducing your communication costs considerably. There's also a one-touch speed dial for up to 12 numbers and coded dial for a further 100 numbers.


Optional Network Printing Adds To Overall Productivity
Share laser printing resources with everyone on your network and see overall productivity soar. The iR 1570F can be connected directly to the AXIS 1610 Print Server, providing seamless network printing for all your office computers. Small and simple to install, the AXIS 1610 can be configured and managed using any standard web browser. It allows users to monitor the printer status directly from any connected desktop – and remote monitoring with e-maintenance is also supported.

You Choose Exactly What You Want
The advantage of the iR 1500 series is that you choose the configuration that suits your precise business needs. The iR1510 offers outstanding printing and copying. The iR1530 has an Automatic Document Feeder to speed up larger copying workloads. And the iR 1570F has the additional benefit of fast faxing.

Short summary description Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm:
This short summary of the Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER iR1570F, Laser, 600 x 600 DPI, Mono faxing, A4

Long summary description Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm:
This is an auto-generated long summary of Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER iR1570F. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Warm-up time
4.5 s
Copying
Copying *
No
Maximum number of copies
99 copies
Scanning
Scanning *
No
Fax
Faxing *
Mono faxing
Fax memory
255 pages
Features
Digital sender
No
Page description languages
CAPT
Input & output capacity
Total input capacity *
500 sheets
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Design
Market positioning *
Business
Weight & dimensions
Weight
24 kg
Other features
Dimensions (WxDxH)
475 x 442 x 384 mm
Standard media sizes
A4 & A5
Modem type
G3
All-in-one functions
Fax
Colour all-in-one functions
No