Bullet Points Canon EF 50mm 1:1,4 USM SLR Standard lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Component for: SLR Standard lens Black
- - Lens structure (elements/groups): 7/6
- - Maximum aperture number: 22
- - Closest focusing distance: 0.45 m
Long product name Canon EF 50mm 1:1,4 USM SLR Standard lens Black
:
The long product name of Canon EF 50mm 1:1,4 USM SLR Standard lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EF 50mm 1:1,4 USM
More>>>
Canon EF 50mm 1:1,4 USM SLR Standard lens Black:
The official description of Canon EF 50mm 1:1,4 USM SLR Standard lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The ultimate mixture of versatility and image quality.
With its fast maximum aperture and rapid focusing system, the compact, high performance EF 50mm f/1.4 USM standard lens can be relied on for superb performance in any field of photography.
- Fast f/1.4 aperture.
- Standard 46° angle of view.
- USM focus motor with full-time manual focus override.
- 45cm closest focusing distance.
- Aspherical lens element.
- 58mm filter size.
Short summary description Canon EF 50mm 1:1,4 USM SLR Standard lens Black:
This short summary of the Canon EF 50mm 1:1,4 USM SLR Standard lens Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon EF 50mm 1:1,4 USM, Standard lens, 7/6, Canon EF
Long summary description Canon EF 50mm 1:1,4 USM SLR Standard lens Black:
This is an auto-generated long summary of Canon EF 50mm 1:1,4 USM SLR Standard lens Black based on the first three specs of the first five spec groups.
Canon EF 50mm 1:1,4 USM. Component for: SLR, Lens structure (elements/groups): 7/6, Lens type: Standard lens. AF actuator: Micro USM. Product colour: Black. Diameter: 7.38 cm, Filter size: 5.8 cm, Length: 50.5 mm. Magnification: 0.15x